EN
  • EN
  • DE

LTC1740CG#PBF

Part No LTC1740CG#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 6MSPS 36SSOP / 1-Channel Single ADC Pipelined 6Msps 14-bit Parallel 36-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 14
Sampling Rate 6M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage ±5V, 5V
Operating Temperature Range 0°C ~ 70°C
Package 36-SSOP (0.209", 5.30mm Width)
Manufacturer Package 36-SSOP
Win Source Part Number 782205-LTC1740CG#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1740
Introduction Date January 15, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1740CG#PBF CAD Model

Description

Product Overview: LTC1740CG#PBF

The LTC1740CG#PBF is a high-performance, 14-bit, 25Msps analog-to-digital converter (ADC) from Linear Technology, designed to offer superior accuracy and speed for demanding applications. This precision ADC is ideal for a wide range of applications, including medical imaging, communications systems, instrumentation, and industrial data acquisition systems where high data rates and accuracy are crucial.

Key Features

  • High Resolution: The 14-bit resolution of the LTC1740CG#PBF ensures fine detail and accuracy in analog signal conversion, making it suitable for precision measurement tasks.
  • Fast Sampling Rate: With a sampling rate of up to 25Msps (Mega samples per second), this ADC is capable of converting high-frequency signals without sacrificing detail, allowing for real-time data processing in time-critical applications.
  • Low Power Consumption: The LTC1740CG#PBF is designed to operate efficiently, maintaining low power consumption which is essential for portable and battery-powered devices.
  • Flexible Input Range: It offers a versatile input range that can be adjusted to fit the needs of various signal sources, providing greater flexibility in system design.
  • Differential Inputs: The differential input structure provides improved noise immunity and allows for the accurate capture of small signal variations, which is particularly beneficial in noisy environments.
  • No Missing Codes: Guaranteed no missing codes over the full operating temperature range ensures reliable performance and consistent output.

Applications

The LTC1740CG#PBF's high-speed and precision characteristics make it an excellent choice for a variety of high-end applications. Some of the typical applications include:

  • Medical Imaging Systems
  • Professional Video Equipment
  • Telecommunications Infrastructure
  • High-speed Data Acquisition Systems
  • Instrumentation and Control Systems
  • Spectral Analysis Equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1740CG#PBF is built to meet the highest standards. It comes in a robust 48-pin SSOP package, ensuring durability and long-term reliability. The part number suffix "PBF" indicates that the product is lead-free, reflecting Linear Technology's dedication to environmental compliance without compromising on performance.

In summary, the LTC1740CG#PBF ADC from Linear Technology is a top-tier solution for applications requiring fast, accurate, and reliable digital representation of analog signals.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7743 $53.3229
7+ $14.5840 $102.0880
11+ $14.1283 $155.4113
15+ $13.6725 $205.0875
19+ $13.2168 $251.1192
26+ $11.8495 $308.0870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,821 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess