EN
  • EN
  • DE

MC74F132DR2

Part No MC74F132DR2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description NAND GATE 4-ELEMENT 2-IN BIPOLAR / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74F132
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883613-MC74F132DR2
Ultra Librarian 3D Model Ultra Librarian MC74F132DR2 CAD Model

Description

ON Semiconductor MC74F132DR2 Quad 2-Input NAND Schmitt Trigger

The ON Semiconductor MC74F132DR2 is a high-performance, quad 2-input NAND Schmitt Trigger designed to operate with a wide range of digital applications. This integrated circuit is part of ON Semiconductor's advanced Schmitt Trigger family, offering robust noise immunity and hysteresis characteristics, making it an ideal choice for wave-shaping, signal conditioning, and noise filtering applications.

Constructed using ON Semiconductor's high-speed Si-gate CMOS technology, the MC74F132DR2 ensures reliable performance and fast switching times, which is essential for high-speed digital systems. The device features four independent NAND gates, each with two inputs that incorporate Schmitt-trigger action on both inputs. The Schmitt Trigger functionality allows the gates to handle slow input transition rates with ease, providing a clean, jitter-free output signal even in the presence of significant noise.

The MC74F132DR2 operates from a wide voltage range of 2V to 6V, catering to various logic level requirements and making it compatible with TTL, CMOS, and other logic families. This versatility is crucial for designers looking to integrate the device into mixed-technology systems. Additionally, the low power consumption of the device is beneficial for battery-powered and energy-sensitive applications.

Packaged in a space-saving SOIC-14 package, the MC74F132DR2 is designed for surface-mount technology (SMT), which is advantageous for modern compact electronic assemblies. The small footprint of the SOIC-14 package allows for high-density mounting and is well-suited for automated assembly processes, contributing to cost-effective manufacturing.

Key features of the MC74F132DR2 include:

  • Quad 2-input NAND Schmitt Trigger configuration
  • Wide operating voltage range (2V to 6V)
  • High noise immunity and hysteresis
  • Compatible with TTL, CMOS, and other logic levels
  • Low power consumption
  • SOIC-14 package for SMT

Whether you're designing consumer electronics, communication systems, or complex computing hardware, the ON Semiconductor MC74F132DR2 provides the reliability and performance needed to ensure your digital circuits operate flawlessly in a variety of conditions.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2135 $50.1725
575+ $0.1752 $100.7400
885+ $0.1697 $150.1845
1,220+ $0.1642 $200.3240
1,575+ $0.1588 $250.1100
2,110+ $0.1424 $300.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,120 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess