EN
  • EN
  • DE

LTC1726ES8-2.5#TRPBF

Part No LTC1726ES8-2.5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC TRPL SPLY MONITOR 2.5V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 2.337V, 3.085V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1061068-LTC1726ES8-2.5#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1726ES8-2.5#TRPBF CAD Model

Description

Linear Technology's LTC1726ES8-2.5#TRPBF: A Triple Output Monitor and Supervisor IC

The LTC1726ES8-2.5#TRPBF is a versatile integrated circuit designed by Linear Technology, now part of Analog Devices, to monitor power supplies in digital systems. It provides precision monitoring of multiple supply voltages and is particularly well-suited for systems that require a reliable operation under varying power conditions.

Key Features:

  • Triple Voltage Monitoring: This IC is capable of monitoring three voltages simultaneously. It is particularly useful in systems where multiple supply voltages need to be supervised to ensure proper operation.
  • Adjustable Reset Thresholds: The device offers adjustable reset thresholds for the monitored voltages, allowing for flexibility and precision tailored to specific application needs.
  • Precision Temperature Sensing: Alongside voltage monitoring, the LTC1726ES8-2.5#TRPBF also integrates a temperature sensor, which can be used to monitor the system temperature and trigger protective measures if necessary.
  • Low Power Consumption: With its low operating current, the IC is an excellent choice for power-sensitive applications, contributing to overall system power efficiency.
  • Wide Operating Temperature Range: The device is designed to operate over a wide temperature range, making it suitable for industrial and automotive applications that may experience extreme temperature variations.

Applications:

The LTC1726ES8-2.5#TRPBF is ideal for use in a variety of applications, including:

  • Computers and Servers
  • Telecommunications Systems
  • Industrial Control Systems
  • Automotive Systems
  • Portable Battery-Powered Equipment

Package and Quality:

The IC is available in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. The part number includes a "#TRPBF" suffix, indicating that the device is provided in tape and reel packaging for automated assembly processes and that it is lead-free and RoHS compliant, aligning with environmental standards.

Overall, the LTC1726ES8-2.5#TRPBF by Linear Technology is a reliable and precise solution for systems that require robust monitoring of multiple supply voltages and temperature, ensuring stable operation and protection against power and temperature-related anomalies.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2244 $57.5708
15+ $6.7482 $101.2230
23+ $6.5373 $150.3579
32+ $6.3265 $202.4480
41+ $6.1156 $250.7396
55+ $5.4829 $301.5595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,766 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess