EN
  • EN
  • DE

LTC1694CS5#PBF/LTEE

Part No LTC1694CS5#PBF/LTEE
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOT23
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 710934-LTC1694CS5#PBF/LTEE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1694CS5#PBF/LTEE CAD Model

Description

The LTC1694CS5#PBF/LTEE from Linear Technology is a high-performance, low-noise, low-dropout voltage regulator designed to provide precise power management solutions for a wide range of applications. This compact, efficient device is housed in a space-saving SOT-23 package, making it ideal for space-constrained applications.

Key Features

  • High Efficiency: The LTC1694CS5#PBF/LTEE offers excellent power conversion efficiency, which is essential for battery-powered devices, helping to extend battery life and reduce heat generation.
  • Low Dropout Voltage: This regulator features a low dropout voltage, allowing it to continue to provide a stable output even when the input-to-output voltage differential is minimal.
  • Low Noise Performance: Designed with noise-sensitive applications in mind, the LTC1694CS5#PBF/LTEE exhibits low noise characteristics, making it suitable for RF and precision analog circuits.
  • Stable with Low ESR Output Capacitors: The device remains stable with ceramic and other low ESR capacitors, providing more flexibility in component selection for space and cost savings.
  • Thermal Protection: It includes thermal shutdown protection that helps prevent damage from overheating, enhancing the reliability and longevity of the device.

Applications

The LTC1694CS5#PBF/LTEE is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered equipment
  • Wireless and RF systems
  • Medical devices
  • Automotive power supplies
  • Industrial instrumentation

Technical Specifications

The LTC1694CS5#PBF/LTEE operates over a wide input voltage range and provides a fixed output voltage with high accuracy. It features a low quiescent current, making it suitable for battery-powered applications where power conservation is crucial.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1694CS5#PBF/LTEE is no exception. It is designed to meet stringent specifications and undergoes rigorous testing to ensure performance and reliability across various conditions.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess