EN
  • EN
  • DE

LTC1669CS5#TRPBF

Part No LTC1669CS5#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT R-R I2C TSOT23-5 / DAC 1-CH 10-bit 5-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 10
Number of D/A Converters 1
Settling Time 30μs (Typ)
Output Type Voltage - Buffered
Data Interface I2C
Reference Type Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.5, ±0.2
Operating Temperature Range 0°C ~ 70°C
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Win Source Part Number 782165-LTC1669CS5#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1669
Introduction Date October 30, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1669CS5#TRPBF CAD Model

Description

The LTC1669CS5#TRPBF, manufactured by Linear Technology, is a high-performance, 8-channel, 10-bit digital-to-analog converter (DAC) that offers a compact and efficient solution for digital data conversion in various applications. This product is designed to provide precision voltage outputs with a flexible interface for ease of use in embedded systems and industrial applications.

Key Features

  • Resolution: 10-bit resolution provides fine-grain voltage output, allowing for precise control in analog applications.
  • Channels: Features 8 independent DAC channels, making it ideal for multitasking applications that require multiple analog outputs.
  • Interface: The device supports a simple SPI (Serial Peripheral Interface) for easy communication with microcontrollers and other digital systems.
  • Supply Voltage: Operates on a single 2.7V to 5.5V supply, ensuring compatibility with a wide range of power sources and systems.
  • Package: Comes in a compact SOT-23 5-lead package, saving valuable board space in space-constrained applications.
  • Temperature Range: Guaranteed performance over the industrial temperature range of -40°C to 85°C, providing reliable operation in harsh environments.

Applications

The LTC1669CS5#TRPBF is suitable for a variety of applications that require multiple DACs with a small footprint. These applications include, but are not limited to:

  • Process Control Systems
  • Data Acquisition Systems
  • Automated Test Equipment
  • Portable Battery-Powered Instruments
  • Digital Gain and Offset Adjustment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1669CS5#TRPBF is no exception. It is designed and tested to meet high standards of performance and reliability, ensuring that it meets the needs of the most demanding applications. The device is also available in tape and reel packaging, denoted by the 'TRPBF' suffix, which facilitates automated manufacturing processes.

Conclusion

Overall, the LTC1669CS5#TRPBF from Linear Technology is a versatile and reliable DAC solution that combines multiple channels, high resolution, and a simple interface into a small package. Whether for industrial, automotive, or consumer electronics, this product delivers the performance and quality expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess