EN
  • EN
  • DE

LTC1663IMS8#TRPBF

Part No LTC1663IMS8#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC D/A CONV 10BIT R-R 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 10
Number of D/A Converters 1
Settling Time 30μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type Internal
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±0.5, ±0.2
Temperature Range - Operating -40°C to 85°C
Case / Package 8-MSOP
Win Source Part Number 108760-LTC1663IMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1663IMS8#TRPBF CAD Model

Description

Linear Technology's LTC1663IMS8#TRPBF Digital-to-Analog Converter

The LTC1663IMS8#TRPBF is a high-performance, 10-bit digital-to-analog converter (DAC) that offers a compact and efficient solution for precision analog output generation. Manufactured by Linear Technology, a leader in the design and production of integrated circuits, this product is designed to meet the stringent requirements of sophisticated electronic systems.

With its 10-bit resolution, the LTC1663IMS8#TRPBF ensures fine granularity in the conversion process, providing smooth and precise analog outputs. This is particularly beneficial in applications where accuracy and stability are critical, such as in industrial control systems, automated test equipment, and high-end audio applications.

The device operates from a single 2.7V to 5.5V supply, making it versatile for both portable and fixed power designs. Its low power consumption is ideal for battery-operated devices, where power efficiency is paramount. The LTC1663IMS8#TRPBF also features a power-down mode, further reducing power usage when the DAC is not in active operation.

Featuring a Serial Peripheral Interface (SPI), the LTC1663IMS8#TRPBF allows for easy integration into existing digital systems. The SPI interface facilitates fast data transfer rates and simple connection to microcontrollers and digital signal processors. This ease of integration, combined with its small MSOP (Mini Small Outline Package) footprint, makes the LTC1663IMS8#TRPBF an excellent choice for space-constrained applications.

The LTC1663IMS8#TRPBF also boasts a guaranteed monotonic performance over the entire operating temperature range, ensuring reliable and consistent output. The device's built-in reference and buffer provide a complete DAC solution, reducing the need for external components and simplifying the design process.

In summary, the LTC1663IMS8#TRPBF from Linear Technology is a highly reliable and precise 10-bit DAC that offers low power consumption, easy interfacing, and a compact form factor. It is an excellent choice for designers seeking a high-quality DAC solution that combines performance with ease of use and integration.

You May Also Be Interested in

Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $5.1762
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836
Analog Devices Inc.
IC DAC 10BIT V-OUT 24TSSOP / 10 Bit Digital to Analog Converter 4 24-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6893 $60.9609
31+ $3.8473 $119.2663
47+ $3.7272 $175.1784
65+ $3.6071 $234.4615
83+ $3.4869 $289.4127
111+ $3.1266 $347.0526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess