EN
  • EN
  • DE

LTC1654IGN#PBF

Part No LTC1654IGN#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC D/A CONV 14BIT R-R DUAL16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 14
Number of D/A Converters 2
Settling Time 8.5μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±1.2, ±0.3
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SSOP
Win Source Part Number 020493-LTC1654IGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1654IGN#PBF CAD Model

Description

Linear Technology LTC1654IGN#PBF - 16-Bit Dual Rail-to-Rail DAC

The LTC1654IGN#PBF is a high-performance, dual 16-bit digital-to-analog converter (DAC) designed by Linear Technology, now part of Analog Devices, known for its precision electronic components. This particular model is a member of a family of DACs that provide excellent accuracy and stability, making it an ideal choice for demanding applications that require precise analog output signals.

This DAC features a rail-to-rail output, which allows the output to swing from the very bottom of the power supply voltage to the very top, maximizing the dynamic range available in the system. This is particularly beneficial in single-supply systems where the full supply voltage span is utilized, ensuring efficient use of power and enabling high-resolution signal generation.

The LTC1654IGN#PBF operates with a supply voltage range of 4.5V to 5.5V, which is typical for many digital systems, and its dual DAC configuration allows for simultaneous updates to both channels. The device comes in a 16-pin SSOP (Shrink Small Outline Package) that is designed for space-saving and is suitable for surface-mount technology, making it a good fit for compact and densely populated PCBs.

With its integrated precision reference, the LTC1654 ensures stability and low noise performance, making it an excellent choice for high-end applications such as medical equipment, test and measurement systems, and industrial control. The DAC also features a serial interface, which simplifies the connection to microcontrollers or digital signal processors, and reduces the number of I/O lines required for DAC control.

Additionally, the LTC1654IGN#PBF offers a power-down feature that reduces power consumption when the DAC is not in use, which is particularly useful for battery-powered or energy-sensitive applications. The device’s robust design also includes protection against electrostatic discharge, ensuring reliability and longevity in the field.

In summary, the LTC1654IGN#PBF from Linear Technology is a versatile, high-precision DAC solution that provides dual 16-bit performance with rail-to-rail outputs, making it an excellent choice for a wide range of applications that demand the highest level of accuracy and stability.

You May Also Be Interested in

Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.7225 $93.4450
3+ $38.3365 $115.0095
5+ $37.1384 $185.6920
6+ $35.9404 $215.6424
8+ $34.7424 $277.9392
10+ $31.1484 $311.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess