EN
  • EN
  • DE

PZM16NB2

Part No PZM16NB2
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 16V 300MW SMT3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 16V
Tolerance ±2%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 20 Ohm
Current - Reverse Leakage @ Vr 70nA @ 12V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMT3; MPAK
Win Source Part Number 062238-PZM16NB2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZM16NB2 CAD Model

Description

Product Overview: PZM16NB2 - NXP Semiconductors

The PZM16NB2 is a cutting-edge, low-power, dual-gate MOSFET designed by NXP Semiconductors, tailored for high-efficiency applications. This product stands out in the market for its ability to offer superior switching performance with low on-state resistance, making it an ideal choice for power management tasks in various electronic devices.

Key Features

  • Low VDS (Drain-Source Voltage): The PZM16NB2 operates at a low drain-source voltage, which enhances its efficiency in circuits by reducing power losses.
  • High-Speed Switching: With its rapid switching capabilities, the PZM16NB2 allows for improved performance in applications requiring frequent on-off cycles.
  • Low RDS(on) (On-State Resistance): The device boasts a low on-state resistance, minimizing the voltage drop across the device and thus reducing heat generation and power dissipation.
  • Dual-Gate Functionality: The dual-gate configuration provides better control and flexibility in circuit design, allowing for more sophisticated control schemes.

Applications

The versatility of the PZM16NB2 makes it suitable for a wide range of applications. It is commonly used in:

  • Power supply regulation
  • DC-DC converters
  • Battery management systems
  • Load switches
  • Motor control circuits

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PZM16NB2 is no exception. It undergoes rigorous testing to ensure reliability and performance under various conditions. The product is designed to meet the stringent requirements of the industrial and automotive markets, offering a robust solution for critical applications.

Environmental Compliance

The PZM16NB2 is compliant with multiple environmental standards, including RoHS and REACH, reflecting NXP's dedication to environmental responsibility. This compliance ensures that the product is suitable for use in markets with strict environmental regulations.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the NXP Semiconductors official website or contact their sales representatives. The PZM16NB2 is available for purchase through NXP's distribution network, ensuring global availability and support.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess