EN
  • EN
  • DE

LTC2611IDD-1#TRPBF

Part No LTC2611IDD-1#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT SGL R-R VOUT 10DFN / DAC 1-CH 14-bit 10-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 14
Number of D/A Converters 1
Settling Time 9μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 2.5 V ~ 5.5 V
Voltage - Supply, Digital 2.5 V ~ 5.5 V
INL/DNL (LSB) ±3, ±1 (Maximum)
Operating Temperature Range -40°C ~ 85°C
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 782743-LTC2611IDD-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2611
Introduction Date May 24, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2611IDD-1#TRPBF CAD Model

Description

The LTC2611IDD-1#TRPBF is a high-performance, single 16-bit Digital to Analog Converter (DAC) from Linear Technology, designed to deliver precision and accuracy in a compact form factor. This component is ideal for advanced industrial, automotive, and communication systems where reliable signal conversion is critical.

Key Features

  • Resolution: 16-bit DAC provides high resolution for precise signal conversion.
  • Output Range: The DAC operates with a flexible reference input, allowing for a variety of output ranges suitable for different applications.
  • Low Noise: Designed for low noise operation, ensuring high fidelity in the output signal.
  • High Performance: Fast settling time and low glitch impulse make it ideal for high-speed and high-precision applications.
  • Power Efficiency: Low power consumption makes it suitable for battery-powered devices.
  • Package: Comes in a compact 10-lead DFN package, which is RoHS compliant and has a temperature range suitable for commercial and industrial applications.

Applications

The LTC2611IDD-1#TRPBF is versatile and can be used in a variety of applications, including:

  • Process Control Systems
  • Automotive Systems
  • Data Acquisition Systems
  • Portable Battery-Powered Instruments
  • Digital Gain and Offset Adjustment

Technical Specifications

With a 16-bit resolution, the LTC2611IDD-1#TRPBF ensures that digital signals are converted to analog outputs with high precision. The device operates from a single 2.7V to 5.5V supply, providing a wide range of power options. It also features a serial interface and a double-buffered data input, which enhances the flexibility and control of the conversion process.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2611IDD-1#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring long-term reliability and performance.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess