EN
  • EN
  • DE

LTC1644CGN#TRPBF

Part No LTC1644CGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR PCI 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Type Hot Swap Controller
Number of Channels 4
Internal Switch(s) Both
Applications CompactPCI
Features Latched Fault, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout
Supply Voltage (V) 3.3V, 5V, ±12V
Current - Output (Maximum) 100mA, 500mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Feature Pins DRIVE, /FAULT, (OFF, /ON), PRECHARGE, /PWRGD, /RESETIN, /RESETOUT, TIMER
Part Number Series LTC1644
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807816-LTC1644CGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1644CGN#TRPBF CAD Model

Description

LTC1644CGN#TRPBF - Hot Swap Controller from Linear Technology

The LTC1644CGN#TRPBF is a sophisticated hot swap controller designed by Linear Technology, aimed at providing safe board insertion and removal from a live backplane. This integrated circuit (IC) is particularly useful in applications such as servers, RAID systems, and telecom equipment where system maintenance or upgrades require the exchange of circuit boards without powering down the entire system.

With its advanced features, the LTC1644CGN#TRPBF ensures that electronic components are protected from the potential damage caused by abrupt current spikes during hot swapping. The IC operates with a supply voltage range of 2.7V to 16.5V, making it versatile for various applications. It comes in a narrow 16-lead SSOP package, which is suitable for space-constrained designs.

One of the key features of this hot swap controller is its ability to control the inrush of current during board insertion. This is achieved through an adjustable soft-start function, which gradually ramps up the load power supply to its operational level. This prevents the occurrence of voltage droop on the main supply rail, thus maintaining the integrity of the power system.

The LTC1644CGN#TRPBF also includes under-voltage and over-current protection. The under-voltage lockout ensures that the load is only powered when the supply voltage is within an acceptable range. Meanwhile, if an over-current condition is detected, the device responds quickly to disconnect the load from the power source, thereby safeguarding both the board and the backplane from potential harm.

Another notable feature is its status indication pins, which provide real-time feedback on the operational state of the hot swap process. These pins can be interfaced with LEDs or connected to a system microcontroller for monitoring purposes.

In summary, the LTC1644CGN#TRPBF from Linear Technology is a reliable and feature-rich solution for managing hot swap events. Its protective measures, adjustable control settings, and compact form factor make it an excellent choice for engineers looking to enhance system reliability and maintainability in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6054 $50.4756
34+ $2.9583 $100.5822
53+ $2.8658 $151.8874
73+ $2.7734 $202.4582
94+ $2.6809 $252.0046
125+ $2.4036 $300.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,062 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess