EN
  • EN
  • DE

LTC1625IS8

Part No LTC1625IS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072023-LTC1625IS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1625IS8 CAD Model

Description

Product Overview: LTC1625IS8 - Linear Technology

The LTC1625IS8 is a high-performance, current mode PWM controller designed by Linear Technology, now part of Analog Devices. This sophisticated component is housed in an 8-lead SOIC package, making it an ideal choice for compact and efficient power supply designs. The LTC1625IS8 is specifically engineered to cater to a wide array of applications, including but not limited to telecommunications, computer systems, and industrial equipment.

Key Features

  • No RSENSE™ Operation: One of the standout features of the LTC1625IS8 is its No RSENSE technology, which eliminates the need for a sense resistor. This not only simplifies the design but also improves efficiency by reducing power loss.
  • Wide Input Voltage Range: The device supports a broad input voltage range, making it versatile for various applications that require different input specifications.
  • Excellent Output Voltage Regulation: The LTC1625IS8 provides precise output voltage regulation, a critical factor for sensitive electronic devices that require stable power supplies.
  • Adjustable Operating Frequency: With the ability to adjust the operating frequency, designers can optimize the component for specific applications, balancing performance and component size.
  • Overcurrent and Overvoltage Protection: The built-in protection features ensure that the power supply and the end device are safeguarded against potential damage caused by overcurrent or overvoltage conditions.

Applications

The LTC1625IS8 is suitable for a variety of high-performance applications that demand reliable and efficient power management. It is commonly used in:

  • DC/DC Converters
  • Telecommunications Infrastructure
  • Portable and Battery-Powered Devices
  • Computer and Server Power Supplies
  • Industrial Power Systems

Conclusion

In conclusion, the LTC1625IS8 from Linear Technology is a robust PWM controller that offers a combination of features designed to enhance power supply design. Its No RSENSE operation, adjustable frequency, and protective measures make it a reliable and flexible solution for a wide range of power management applications. Whether for telecommunications, computing, or industrial uses, the LTC1625IS8 stands out as a high-quality component that can help streamline the design process and improve overall system performance.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess