Linear Technology LTC1623IS8#PBF Step-Down Switching Regulator
The LTC1623IS8#PBF is a high-performance step-down switching regulator manufactured by Linear Technology, a leader in the design, manufacture, and marketing of high-performance analog integrated circuits. This compact and efficient component is designed to convert higher DC input voltages into lower DC output voltages with a high degree of accuracy and reliability.
Key Features:
- Wide Input Voltage Range: This regulator can handle a broad range of input voltages, making it suitable for a variety of applications.
- High Efficiency: With its advanced design, the LTC1623IS8#PBF offers excellent power conversion efficiency, which is crucial for minimizing heat generation and power loss in electronic devices.
- Adjustable Output Voltage: The output voltage can be adjusted to meet the specific requirements of your application, providing flexibility and precision.
- Stable Operation: It includes features such as a fixed frequency current mode architecture that ensures stable operation over a wide range of supply and output voltages.
- Thermal Protection: The device includes thermal shutdown to protect the regulator from overheating, ensuring long-term reliability.
- Compact Package: Housed in a small 8-lead SOIC package, the LTC1623IS8#PBF is ideal for space-constrained applications.
Applications:
The LTC1623IS8#PBF is versatile and can be used in a diverse range of applications, including but not limited to:
- Portable electronics
- Automotive systems
- Industrial power supplies
- Telecommunications equipment
- Battery-operated devices
Technical Specifications:
- Part Number: LTC1623IS8#PBF
- Package: 8-lead SOIC
- Switching Frequency: Up to 200kHz
- Operating Temperature Range: -40°C to 85°C
Linear Technology's LTC1623IS8#PBF is a highly reliable and efficient solution for your power regulation needs, offering the performance and durability expected from a leading brand in the industry.