Products specifications Report Issue?

Category Switches>Slide Switches
Mfr C&K
Series L
Package Bulk
Circuit DPST
Contact Timing Not Specified
Switch Function On-Off
Current Rating (Amps) 4A (AC/DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 28 V
Actuator Type Standard
Actuator Length 7.92mm
Contact Material Copper
Contact Finish Silver
Mounting Type Through Hole
Termination Style PC Pin
Temperature Range - Operating -30°C ~ 65°C
Actuator Material Polyamide (PA66), Nylon 6/6
Switch Travel 3.81mm
Electrical Life 10,000 Cycles
Base Product Number L201051
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9050
Standard Package 1
Win Source Part Number 1190952-L201051MS02Q
Ultra Librarian 3D Model Ultra Librarian L201051MS02Q CAD Model

Description

The L series slide switch is an ideal component for On-Off switching circuits.

  • Series: L
  • Termination Style: PC Pin
  • Contact Finish: Silver
  • Voltage Rating: 125VAC / 28VDC
  • Current Rating: 4A (AC/DC)
  • Contact Material: Copper
  • Actuator Material: Polyamide (PA66), Nylon 6/6
  • Circuit Type: DPST
  • Actuator Type: Standard
  • Actuator Length: 7.92mm
  • Switch Travel: 3.81mm
  • Electrical Life: 10,000 cycles
  • Mounting: Through Hole
  • Operating Temperature: -30°C ~ 65°C

You May Also Be Interested in

C&K Components
SWITCH SLIDE DPDT 4A 125V
Need more? Email Us
ECAD model for L202121MA04Q
C&K Components
SWITCH SLIDE DPDT 6A 120V / Slide Switch DPDT Through Hole
Need more? Email Us
ECAD model for 1203M2T3WQE2
Hi-Sincerity Mocroelectronics
3-TERMINAL POSITIVE VOLTAGE REGULATOR
Need more? Email Us
ECAD model for H7809
C&K Components
SWITCH SLIDE SPST 6A 125V
Need more? Email Us
ECAD model for S101091SS03Q
C&K Components
SWITCH SLIDE SPDT 0.4VA 20V
Need more? Email Us
ECAD model for 1101M2S3AV2BE2
C&K Components
SWITCH SLIDE DPDT 4A 125V
Need more? Email Us
ECAD model for L202021MA04QE
C&K Components
SWITCH SLIDE DP3T 4A 125V
Need more? Email Us
ECAD model for L203121TS03Q
C&K Components
SWITCH SLIDE DPDT 10A 125V
Need more? Email Us
ECAD model for V80213SS05Q
NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us
ECAD model for AS23CH

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention