EN
  • EN
  • DE

LTC1595CIS8#PBF

Part No LTC1595CIS8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC D/A CONV 16BIT MULTPLYNG8SOIC / DAC 1-CH R-2R 16-bit 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Number of D/A Converters 1
Settling Time 1μs (Typ)
Output Type Current - Unbuffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±4 (Maximum), ±2 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 782078-LTC1595CIS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1595
Introduction Date February 16, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1595CIS8#PBF CAD Model

Description

LTC1595CIS8#PBF - A Precision, 16-Bit Digital-to-Analog Converter

The LTC1595CIS8#PBF is a high-performance, 16-bit digital-to-analog converter (DAC) from Linear Technology, designed to provide precise voltage output with a serial interface. This product is well-suited for applications that require accurate and stable analog output, such as industrial control systems, automated test equipment, and high-resolution data acquisition systems.

Encased in a narrow 8-lead SOIC package, the LTC1595CIS8#PBF operates over a wide supply range of 2.7V to 5.5V, making it versatile for both portable and fixed power supply designs. Its low power consumption and power-down capability make it an excellent choice for battery-operated equipment.

The LTC1595CIS8#PBF features a serial input and a micropower shutdown mode, which significantly reduces power consumption when the DAC is not in active use. The shutdown feature, combined with a typical supply current of just 120μA, ensures efficient power management, making it ideal for power-sensitive applications.

With its 16-bit resolution, the LTC1595CIS8#PBF provides a high degree of precision and minimizes output error, ensuring accurate and reliable performance. The monotonic performance of the DAC over temperature variations ensures that the output voltage incrementally increases with each step in the digital code, which is critical for closed-loop control systems and precise measurement equipment.

The device's serial interface is SPI and MICROWIRE compatible, allowing for easy integration into existing digital systems. The simple three-wire serial interface helps reduce the complexity of routing and minimizes the number of I/O pins required, which is particularly beneficial for designs with limited space or those that need to minimize the number of connections for reliability.

Overall, the LTC1595CIS8#PBF stands out for its high precision, low power consumption, and ease of integration, making it a top choice for engineers and designers looking to incorporate a reliable DAC into their systems.

Key Features:

  • 16-Bit Resolution
  • Low Power Operation: 120μA Supply Current
  • Wide Supply Range: 2.7V to 5.5V
  • Monotonic Over Temperature
  • Power-Down to 15μA Max
  • SPI and MICROWIRE Compatible Serial Interface
  • 8-Lead Narrow SOIC Package

You May Also Be Interested in

Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess