EN
  • EN
  • DE

LTC1594CS#TRPBF

Part No LTC1594CS#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 12BIT SRL 4CH 16SOIC / 4-Channel Single ADC SAR 16.8ksps 12-bit Serial 16-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series microPOWER
Packaging Reel package
Resolution 12
Sampling Rate 16.8k
Number of Inputs 4
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 782075-LTC1594CS#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1594
Introduction Date January 10, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1594CS#TRPBF CAD Model

Description

Product Overview: LTC1594CS#TRPBF from Linear Technology

The LTC1594CS#TRPBF is a premium-grade analog-to-digital converter (ADC) designed by Linear Technology, now part of Analog Devices. This product stands out for its high performance and precision in converting analog signals to digital data. It is a suitable choice for a wide range of applications, including data acquisition systems, industrial control, medical equipment, and instrumentation.

Key Features

  • Resolution: The LTC1594CS#TRPBF boasts a 16-bit resolution, providing high accuracy and detail in the digital representation of the analog input signal.
  • Sampling Rate: With a moderate sampling rate, this ADC is designed to balance between speed and power consumption, making it ideal for applications that do not require ultra-high-speed conversions.
  • Input Range: It offers a flexible input range, which can be configured to match the requirements of various applications and signal sources.
  • Low Power Consumption: The device is optimized for low power operation, helping to extend the battery life of portable devices and reduce power costs in stationary applications.
  • Interface: It includes a user-friendly digital interface that ensures easy integration with microcontrollers, digital signal processors (DSPs), and other digital systems.
  • Package: The LTC1594CS#TRPBF comes in a compact surface-mount package, which is ideal for space-constrained applications.
  • Reliability: Linear Technology is known for its commitment to quality, and this product is built to deliver consistent performance and long-term reliability.

Applications

Due to its precision and versatility, the LTC1594CS#TRPBF is an excellent choice for professional and industrial applications where accurate analog-to-digital conversion is crucial. Its robust design ensures that it can operate in challenging environments, making it a reliable component for outdoor or field equipment.

Conclusion

The LTC1594CS#TRPBF from Linear Technology is a high-quality ADC offering precision, efficiency, and durability. It is a testament to Linear Technology's expertise in creating components that meet the stringent requirements of modern electronic systems. For designers and engineers looking for an ADC that balances performance with power efficiency, the LTC1594CS#TRPBF is an outstanding option.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.3715 $94.7430
3+ $38.8689 $116.6067
4+ $37.6542 $150.6168
6+ $36.4396 $218.6376
8+ $35.2249 $281.7992
10+ $31.5810 $315.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 829 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess