EN
  • EN
  • DE

LTC1589CG#TRPBF

Part No LTC1589CG#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC SOFTSPAN 14BIT 16-SSOP / DAC 1-CH 14-bit 16-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series SoftSpan
Packaging Reel package
Resolution 14
Number of D/A Converters 1
Settling Time 2μs (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface SPI
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture Multiplying DAC
Operating Temperature Range 0°C ~ 70°C
Package 16-SSOP (0.209", 5.30mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 782066-LTC1589CG#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1589
Introduction Date May 27, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1589CG#TRPBF CAD Model

Description

Product Overview: LTC1589CG#TRPBF

The LTC1589CG#TRPBF is a precision, high-current output, 10-bit digital-to-analog converter (DAC) designed by Linear Technology, a leading manufacturer in the field of analog integrated circuits. This advanced DAC component is well-suited for applications requiring high precision digital control of analog signals, such as process control, automatic test equipment, and digital gain and offset adjustment.

Key Features

  • Resolution: The LTC1589CG#TRPBF boasts a 10-bit resolution, providing fine granularity for analog output signals, which is critical for applications that demand high levels of accuracy and detail.
  • Output Current: It is capable of delivering a high output current, which can drive heavy loads directly without the need for additional buffering components.
  • Settling Time: The device features a fast settling time, allowing for quick updates to the analog output, which is particularly beneficial in rapidly changing environments or systems requiring quick response times.
  • Voltage Reference: An integrated precision voltage reference ensures stable and accurate output voltages, reducing the need for external components and simplifying the design process.
  • Power Supply Range: The LTC1589CG#TRPBF operates over a wide power supply range, accommodating various system requirements and enhancing versatility in different application settings.
  • Package: The product is available in a compact, surface-mountable package, facilitating integration into space-constrained designs and promoting efficient use of PCB real estate.

Applications

The LTC1589CG#TRPBF is ideal for a broad array of applications, including:

  • Industrial Process Control Systems
  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Programmable Power Supplies
  • Robotics and Servo Control

Reliability and Quality

Linear Technology ensures that its products meet the highest standards of quality and reliability. The LTC1589CG#TRPBF is manufactured with robust materials and subjected to rigorous testing procedures to guarantee performance even under challenging conditions. This makes it a reliable choice for critical systems where consistent operation is paramount.

With its combination of precision, power, and versatility, the LTC1589CG#TRPBF from Linear Technology is an exceptional DAC solution for designers looking to enhance the performance and accuracy of their analog systems.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess