EN
  • EN
  • DE

LTC1588CG#PBF

Part No LTC1588CG#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC SOFTSPAN 12BIT 16-SSOP / DAC 1-CH 12-bit 16-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series SoftSpan
Packaging Tube
Resolution 12
Number of D/A Converters 1
Settling Time 2μs (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface SPI
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture Multiplying DAC
Operating Temperature Range 0°C ~ 70°C
Package 16-SSOP (0.209", 5.30mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 782065-LTC1588CG#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1588
Introduction Date May 27, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1588CG#PBF CAD Model

Description

Linear Technology LTC1588CG#PBF Precision ADC

The LTC1588CG#PBF is a high-performance, 16-bit analog-to-digital converter (ADC) from Linear Technology, designed to deliver exceptional accuracy and speed for demanding applications. This precision ADC is a perfect fit for industrial, medical, and communication systems where reliable and precise data conversion is critical.

With its 16-bit resolution, the LTC1588CG#PBF ensures that digital representations of analog signals are detailed and close to the original signal. This level of precision is crucial in applications such as medical imaging, where every bit of data contributes to a clearer and more accurate diagnosis.

The LTC1588CG#PBF operates at a 100ksps conversion rate, providing a fast response time that is essential for real-time data processing tasks. This speed is beneficial in control systems and communication devices, where delays can impact performance and efficiency.

Featuring a fully differential input range, the LTC1588CG#PBF can handle ±10V input signals, making it versatile for various signal types. Its differential inputs also improve noise immunity, which is particularly important in noisy industrial environments.

The device operates with a single 5V supply, simplifying the power supply design and reducing the overall power consumption. This feature is especially important for portable and battery-powered devices where power efficiency is a key consideration.

Linear Technology's LTC1588CG#PBF comes in a 28-pin SSOP package, offering a compact footprint that is ideal for space-constrained applications. The package is designed to ensure reliable operation even in harsh conditions, with a specified operating temperature range from 0°C to 70°C.

For engineers and designers looking for an ADC that combines high precision, fast sampling rates, and robust performance, the LTC1588CG#PBF is an excellent choice. Its advanced features and proven reliability make it a go-to solution for applications that cannot compromise on data accuracy and speed.

Whether it's for industrial automation, medical equipment, or communication systems, the LTC1588CG#PBF from Linear Technology stands out as a top-tier ADC solution that meets the needs of the most demanding data conversion tasks.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1712 $55.5408
20+ $5.0636 $101.2720
31+ $4.9054 $152.0674
43+ $4.7471 $204.1253
55+ $4.5889 $252.3895
73+ $4.1142 $300.3366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess