EN
  • EN
  • DE

LTC1566-1CS8#PBF

Part No LTC1566-1CS8#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTER LP 7ORDER 2.3MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Filter Type Low Pass
Frequency - Cutoff or Center 2.3MHz
Number of Filters 1
Filter Order 7th
Supply Voltage - Operating ±5V, 5V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1060860-LTC1566-1CS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1566-1CS8#PBF CAD Model

Description

Overview of LTC1566-1CS8#PBF

The LTC1566-1CS8#PBF is a high-performance, continuous time, low noise, low distortion active RC filter designed and manufactured by Linear Technology. This filter is specifically engineered to cater to high-frequency signal processing applications that demand a high level of signal integrity and purity.

Key Features

  • Filter Type: The LTC1566-1CS8#PBF is an active RC filter, which means it uses resistors and capacitors in conjunction with operational amplifiers to achieve its filtering action.
  • Programmable Cut-Off Frequency: One of the standout features of this product is its programmable cut-off frequency, which can be set through an external clock or a control voltage, offering flexibility in various applications.
  • Low Distortion: It is designed to have very low distortion, which is crucial for maintaining signal fidelity in audio, communication, and instrumentation systems.
  • Low Noise: The device also boasts low noise performance, making it suitable for sensitive electronic applications where noise can be a critical factor.
  • High Linearity: With high linearity, the LTC1566-1CS8#PBF ensures that the signal is not altered other than the intended filtering, which is particularly important in communication systems.

Applications

The LTC1566-1CS8#PBF is versatile in its applications, which include but are not limited to:

  • Data acquisition systems
  • Telecommunications
  • Audio processing
  • Instrumentation
  • ADC/DAC anti-aliasing filters

Package and Quality

Encased in an 8-lead narrow SOIC package, the LTC1566-1CS8#PBF is designed for space-constrained environments while still delivering robust performance. Additionally, the product is part of Linear Technology's high-quality line of integrated circuits, ensuring reliability and longevity in demanding scenarios.

Conclusion

Overall, the LTC1566-1CS8#PBF from Linear Technology stands out as a high-quality, versatile filter solution for a wide range of applications that require precise signal processing with minimal noise and distortion. Its programmable nature and high-performance characteristics make it a go-to choice for engineers and designers looking for an efficient and reliable filtering solution.

You May Also Be Interested in

Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess