EN
  • EN
  • DE

LTC1563-2CGN#PBF

Part No LTC1563-2CGN#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTER LP RC 4TH ORDER 16SSOP / Active Filter Dual Low Pass 8th Order 256kHz 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 256kHz
Number of Filters 1
Filter Order 4th
Operating Supply Voltage 2.7 V ~ 11 V, ±2.7 V ~ 5.5 V
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 782058-LTC1563-2CGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1563-2
Introduction Date January 18, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1563-2CGN#PBF CAD Model

Description

Product Overview: LTC1563-2CGN#PBF

The LTC1563-2CGN#PBF from Linear Technology is a highly integrated active RC filter that is designed to provide a precise and stable filtering solution for a wide range of applications. This component is part of the LTC1563 series and comes in a compact 16-lead SSOP package, offering a space-efficient design for modern electronic devices.

Key Features

  • Active RC Filter: The LTC1563-2CGN#PBF is based on an active RC filter architecture, ensuring high linearity and low noise performance. This makes it ideal for applications requiring a clean and accurate signal processing.
  • Lowpass Filter with Selectable Cutoff Frequencies: This component features an easy-to-use lowpass filter with a programmable cutoff frequency. The cutoff can be set by external resistors, providing design flexibility and ease of tuning for specific applications.
  • High Order Filter: The device implements a 4th-order filter response, which provides superior stopband attenuation and a sharp roll-off. This characteristic is particularly useful for applications that demand a high degree of signal purity and separation.
  • Single Supply Operation: Operating from a single 5V supply, the LTC1563-2CGN#PBF simplifies power supply design and is compatible with a variety of digital systems.
  • Low THD: With a Total Harmonic Distortion (THD) of typically -75dB, the filter maintains signal fidelity, making it suitable for high-quality audio applications.
  • Unity Gain Stable: The filter is designed to be unity gain stable, requiring no external compensation, which reduces external component count and complexity.

Applications

The LTC1563-2CGN#PBF is versatile and can be used in a multitude of applications, including:

  • Anti-aliasing filters for data acquisition systems
  • Audio processing equipment
  • Signal conditioning in communication systems
  • ADC/DAC filtering
  • Industrial control systems
  • Medical electronics

This product from Linear Technology is engineered to address the needs of designers who require a reliable and easy-to-use filtering solution. Its combination of features and performance makes it an excellent choice for high-precision electronic designs.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3443 $51.7215
12+ $8.4876 $101.8512
19+ $8.2224 $156.2256
26+ $7.9572 $206.8872
33+ $7.6919 $253.8327
44+ $6.8962 $303.4328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess