EN
  • EN
  • DE

LTC1541IDD#TRPBF

Part No LTC1541IDD#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC OPAMP/COMP/REF MICROPWR 8-DFN / Comparator Single R-R O/P ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Amplifier, Comparator, Reference
Applications GSM
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 782033-LTC1541IDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1541
Introduction Date July 15, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1541IDD#TRPBF CAD Model

Description

Product Overview: LTC1541IDD#TRPBF

The LTC1541IDD#TRPBF is a high-performance, integrated circuit from Linear Technology, designed to cater to a wide array of applications requiring operational amplifiers, voltage comparators, and voltage references. This compact, multifunctional device is a testament to Linear Technology's commitment to providing innovative solutions for complex electronic systems.

Key Features

  • Integrated Circuit: Combines an operational amplifier, a voltage comparator, and a 2.5V voltage reference in one package.
  • Low Power Consumption: Optimized for battery-powered systems, the LTC1541IDD#TRPBF offers low quiescent current, thereby extending battery life.
  • Operational Amplifier: Features a rail-to-rail output, allowing for a wide dynamic range and making it suitable for single-supply operations as low as 2.7V and up to 10V.
  • Voltage Comparator: Includes a voltage comparator with an internal 2.5V precision reference, ideal for threshold detection and signal monitoring tasks.
  • High Accuracy: The 2.5V reference is accurate to within ±1%, ensuring precise and reliable operations.
  • Space-Saving Package: Available in a compact 10-lead MSOP package, it is perfect for space-constrained applications.
  • Temperature Range: Operates over an industrial temperature range of -40°C to 85°C, catering to a broad spectrum of environmental conditions.
  • RoHS Compliant: Meets the requirements of the RoHS directive, making it suitable for use in environmentally-sensitive products.

Applications

The versatility of the LTC1541IDD#TRPBF allows it to be utilized in various applications, including but not limited to portable instruments, battery management systems, threshold detectors, signal conditioning, and control systems. Its integrated nature simplifies design, reduces board space, and enhances reliability by minimizing the number of components required on the PCB.

Conclusion

In summary, the LTC1541IDD#TRPBF from Linear Technology is an exemplary solution for designers looking to optimize their systems with a multi-functional, high-performance, and energy-efficient component. Its integration of crucial analog functions into a single package not only streamlines the design process but also enhances overall system integrity and performance.

You May Also Be Interested in

NOVOSENSE
ISO V-SENSING AMPLIFIER
Need more? Email Us
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
MACOM Technology Solutions
25W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC 16QFN
Need more? Email Us
Analog Devices Inc.
IC ISOLATOR 16QSOP
Lowest to $6.3099
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Lowest to $8.7314
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess