EN
  • EN
  • DE

LTC1541CMS8#TR

Part No LTC1541CMS8#TR
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case MSOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 715005-LTC1541CMS8#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1541CMS8#TR CAD Model

Description

LTC1541CMS8#TR Integrated Circuit by Linear Technology

The LTC1541CMS8#TR is a multifunctional integrated circuit (IC) designed and manufactured by Linear Technology, now part of Analog Devices. This compact and versatile IC incorporates a high-performance operational amplifier (op-amp), a precision voltage comparator, and a reference voltage source, all housed within a space-saving MSOP-8 package. Its combination of features makes it an excellent choice for a wide range of applications in the electronics industry, including control systems, sensor interfaces, and portable devices.

Operational Amplifier

The operational amplifier included in the LTC1541CMS8#TR boasts a low supply current of just 50µA, which is ideal for battery-powered and portable applications where power efficiency is crucial. The op-amp features a rail-to-rail output, allowing for a wide dynamic range and making it suitable for single-supply operations as low as 2.7V and up to 6V. This flexibility ensures that the op-amp can handle a variety of signal amplitudes without sacrificing performance.

Voltage Comparator

The integrated voltage comparator is designed with precision in mind, featuring a tight offset voltage of just 2mV. This precision enables accurate and reliable comparisons of input signals, which is essential for monitoring and control applications. The comparator's low supply current further enhances the LTC1541CMS8#TR's suitability for power-sensitive designs.

Reference Voltage Source

Complementing the op-amp and comparator is an onboard reference voltage source of 1.182V. This stable and precise reference voltage is critical for setting thresholds and reference levels in various electronic circuits. It ensures consistent performance and aids in the accuracy of the comparator and the op-amp's signal conditioning tasks.

Applications and Features

With its integrated design, the LTC1541CMS8#TR is an excellent choice for applications such as data acquisition systems, threshold detectors, battery management, and signal conditioning circuits. The device's MSOP-8 package is designed for surface-mount technology, making it suitable for compact PCB layouts.

Additional features of the LTC1541CMS8#TR include a fast comparator response time, a no phase reversal for the op-amp, and the ability to operate over a wide temperature range, ensuring reliability and stability across various environmental conditions.

Overall, the LTC1541CMS8#TR from Linear Technology is a highly integrated, efficient, and reliable solution for designers looking to optimize their electronic systems with a single, multi-function IC.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.2527 $88.5054
4+ $36.3097 $145.2388
5+ $35.1744 $175.8720
7+ $34.0402 $238.2814
9+ $32.9060 $296.1540
12+ $29.5010 $354.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess