Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 90 ns 32-PLCC (14x11.46)
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 32-LCC (J-Lead)
Case / Package 32-PLCC (14x11.46)
Family Name NM27C51
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929297-NM27C512V90
Ultra Librarian 3D Model Ultra Librarian NM27C512V90 CAD Model

Description

ON Semiconductor NM27C512V90 EPROM Overview

The NM27C512V90 from ON Semiconductor is a high-performance 512 Kilobit Electrically Programmable Read-Only Memory (EPROM) integrated circuit. This device is designed for applications requiring fast access times and high data retention, making it an ideal choice for a wide range of computing, industrial, and telecommunications systems.

Key Features

  • Memory Capacity: The NM27C512V90 boasts a storage capacity of 512 Kbits, organized as 64K x 8 bits, allowing for ample storage of code or data in a compact form factor.
  • Access Time: With an impressive access time of 90 nanoseconds, this EPROM provides rapid data retrieval, which is critical for high-speed microprocessor systems.
  • Programming Voltage: It supports a single 5V power supply in read mode, while programming operations require a 12.5V power supply, making it compatible with standard EPROM programmers.
  • Extended Temperature Range: The device is operational over an extended temperature range, ensuring reliability and performance under varying environmental conditions.
  • Industry-Standard Pinout: The NM27C512V90 comes in a 28-pin dual in-line package (DIP), which adheres to industry-standard pinouts for easy integration into various circuit designs.
  • CMOS Technology: Manufactured using CMOS technology, this EPROM offers low power consumption during both active and standby modes, contributing to energy-efficient system designs.

Applications

The NM27C512V90 is versatile and can be used in an array of applications, including:

  • Embedded systems
  • Microcontroller-based applications
  • Telecommunication equipment
  • Industrial control systems
  • Automotive electronics
  • Personal computers and servers

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NM27C512V90 is no exception. It is designed to meet high standards of reliability and endurance, undergoing rigorous testing to ensure it meets the needs of demanding applications. With its robust design and proven technology, the NM27C512V90 is a reliable choice for designers looking to incorporate a dependable memory solution into their products.

You May Also Be Interested in

Macronix
4M-BIT [512K x 8/256K x 16] CMOS EPROM
Need more? Email Us
ECAD model for MX27C4096PC-12
Amd
27C512 EPROM 64KX8 200NS DIP
Need more? Email Us
ECAD model for AM27C512-200
Amd
112dB 192kHz 24-BIT SCH DAC / EPROM UV 128K-bit 16K x 8 200ns 28-Pin CDIP
Need more? Email Us
ECAD model for AM27C128-200DC
Amd
EPROM UV 1M-bit 128K x 8 200ns 32-Pin CDIP
Need more? Email Us
ECAD model for AM27C010-200DC
STMicroelectronics
256 Kbit (32Kb x 8) UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27C256B-12C6
Macronix
256K-BIT [32K x 8] CMOS EPROM
Need more? Email Us
ECAD model for MX27C256PC-15
Amd
4 Megabit (512 K x 8-Bit) CMOS EPROM / EPROM UV 4M-bit 512K x 8 120ns 32-Pin CDIP
Need more? Email Us
ECAD model for AM27C040-120DC
STMicroelectronics
EPROM UV 1M-bit 128K x 8 120ns 32-Pin CFDIPW Tube / IC EPROM UV 1MBIT 120NS 32CDIP
Lowest to $11.8619
ECAD model for M27C1001-12F6
Macronix
1M-BIT [128K x 8] CMOS EPROM
Need more? Email Us
ECAD model for MX27C1000PC-90

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention