LTC1491CS Dual/Quad Micropower, Rail-to-Rail Input and Output, Zero-Drift Operational Amplifiers
The LTC1491CS from Linear Technology is a high-precision operational amplifier designed for applications requiring low power consumption and high accuracy. This component is part of a family of dual and quad micropower, zero-drift operational amplifiers that offer rail-to-rail input and output performance combined with zero-drift operation to maintain accuracy over time, temperature, and input common-mode voltage range.
The LTC1491CS is particularly suitable for battery-powered systems, medical instrumentation, and portable equipment due to its micropower operation. It has an operating voltage range from 2.7V to 6V, making it versatile for single lithium-ion or multiple alkaline/NiCd/NiMH cell-powered applications. The device features a typical quiescent current of only 50μA per amplifier, which significantly extends battery life.
This operational amplifier provides rail-to-rail input and output swing, which maximizes the dynamic range in low supply voltage applications. The LTC1491CS also boasts a low offset voltage of less than 10μV and offset drift of less than 50nV/°C, ensuring precision over a wide temperature range. This makes it an excellent choice for temperature-critical applications such as thermocouples and RTD sensor amplifiers.
Another key feature of the LTC1491CS is its zero-drift operation. The amplifier self-corrects for DC errors over time and temperature, which means that the output remains stable and accurate even with fluctuations in the operating environment. This characteristic is crucial for precision measurement and control systems where long-term stability is paramount.
The LTC1491CS is packaged in a 16-lead narrow SO package, which is compact and suitable for space-constrained applications. Its combination of features makes it an ideal choice for designers looking for a reliable, high-precision operational amplifier with minimal power consumption.
Overall, the LTC1491CS operational amplifier from Linear Technology represents an excellent balance of power efficiency, accuracy, and stability, making it a go-to choice for a wide range of precision analog applications.