EN
  • EN
  • DE

LTC1485CS8#PBF

Part No LTC1485CS8#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX DIFFERNTIAL BUS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 60mV
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 020476-LTC1485CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1485CS8#PBF CAD Model

Description

LTC1485CS8#PBF - Differential Bus Transceiver from Linear Technology

The LTC1485CS8#PBF is a high-speed differential bus transceiver designed by Linear Technology to provide robust data communications on multipoint bus transmission lines. It is a part of the LTC1485 series, which is known for its reliability and efficiency in industrial, networking, and telecommunications applications.

This particular model is housed in an 8-lead SOIC package, offering a compact form factor suitable for space-constrained applications. The LTC1485CS8#PBF operates from a single 5V supply and is fully compliant with the RS485 and RS422 standards, ensuring compatibility with a wide range of other standard-compliant devices on the same bus.

One of the standout features of the LTC1485CS8#PBF is its high-speed operation, with the ability to handle up to 2.5 Mbps data rates. This makes it an ideal solution for applications requiring fast and reliable communication such as industrial control systems, networked devices, and high-speed data acquisition systems.

The device also boasts a low-power shutdown mode that reduces power consumption when the transceiver is not in use, making it an energy-efficient choice for power-sensitive designs. Additionally, the LTC1485CS8#PBF includes protection against damage due to electrostatic discharge (ESD), with an ESD rating of ±10kV, providing robustness in harsh environments.

Another key feature is the LTC1485CS8#PBF's fail-safe receiver, which ensures a high level of safety by guaranteeing a known output state if the input is open or shorted. This is critical for applications where data integrity and system stability are paramount.

The LTC1485CS8#PBF also supports hot-swapping, which allows devices to be added or removed from the bus without causing disruption to the system. This is particularly useful in systems that require maintenance or upgrades without downtime.

In summary, the LTC1485CS8#PBF from Linear Technology is a robust, high-speed differential bus transceiver that offers reliable performance for demanding applications. With its RS485/RS422 compatibility, low-power modes, ESD protection, fail-safe operation, and hot-swap capability, it stands out as a versatile and durable solution for effective data communication.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9877 $55.9139
16+ $6.5541 $104.8656
24+ $6.3492 $152.3808
33+ $6.1444 $202.7652
43+ $5.9396 $255.4028
57+ $5.3252 $303.5364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,810 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess