EN
  • EN
  • DE

LTC1484IN8

Part No LTC1484IN8
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description Low Power RS485 Transceiver with Receiver Fail-Safe
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207638-LTC1484IN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1484IN8 CAD Model

Description

Linear Technology LTC1484IN8 - Differential Line Transceiver

The LTC1484IN8 from Linear Technology is a robust differential line transceiver designed for multipoint data transmission standard RS485 applications. It operates on a single 5V supply, making it suitable for a wide range of industrial and commercial communication systems. This component is part of a family of devices that provide low power supply currents, making it an energy-efficient solution for modern electronic designs.

Encased in an 8-pin PDIP (Plastic Dual In-line Package), the LTC1484IN8 is characterized by its low power operation and extended temperature range. It is capable of functioning over a temperature range of -40°C to 85°C, ensuring reliable performance in challenging environmental conditions. Its design is optimized to maintain signal integrity over long cable runs, a critical feature for industrial networks where devices are often spread out over large distances.

The LTC1484IN8 features a slew rate limited driver which reduces EMI and allows for error-free communication at data rates up to 2.5Mbps. This is particularly useful in noisy industrial environments where electromagnetic interference can be a significant issue. The receiver has a fail-safe feature that guarantees a known output state if the input is open circuit, shorted, or idle (terminated but with no signal present), enhancing the reliability of the communication system.

Additionally, the device includes thermal shutdown protection to safeguard against damage from excessive power dissipation. The LTC1484IN8 also boasts high input impedance, allowing up to 32 transceivers to share a common bus. This multi-point capability is essential for networked devices in control systems, factory automation, and other applications requiring multiple nodes.

With its half-duplex configuration, the LTC1484IN8 can both transmit and receive data but not simultaneously, making it suitable for applications where devices communicate in a bidirectional but not concurrent manner. Its robust design and advanced features make the LTC1484IN8 a reliable choice for engineers looking to implement RS485 communication protocols in their systems.

Overall, the LTC1484IN8 differential line transceiver stands out for its combination of low-power operation, high noise immunity, and multipoint data transmission capabilities, all of which are essential for creating efficient and reliable industrial communication networks.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess