EN
  • EN
  • DE

LTC1472CS#PBF

Part No LTC1472CS#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SWITCHNG MATRIX PCMCIA 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Switch Type PCMCIA Switch
Number of Outputs 2
Voltage - Load 0 V to 12.6 V
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Output (Max) 1A
Rds On (Typ) 140 mOhm
Features Slew Rate Controlled
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 002785-LTC1472CS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1472CS#PBF CAD Model

Description

The LTC1472CS#PBF is a high-performance power switch designed by Linear Technology, now part of Analog Devices, renowned for their precision and quality in the field of power management integrated circuits. This power switch is specifically engineered to manage power distribution in systems that require multiple supply voltages and power sequencing.

The LTC1472CS#PBF is housed in a compact 16-pin narrow SOIC package, which makes it suitable for densely packed PCBs where space is at a premium. It operates over a wide voltage range from 4.5V to 16.5V, providing versatility for different power requirements, and it can handle continuous output currents up to 1A, which is ample for a variety of applications.

One of the key features of the LTC1472CS#PBF is its low quiescent current, which makes it ideal for power-sensitive applications. Moreover, it boasts a low dropout voltage, ensuring efficient power delivery and conservation. Additionally, the device includes overcurrent and thermal protection, safeguarding the system from potential damage due to excessive power draw or overheating.

The LTC1472CS#PBF is also equipped with a soft-start feature that limits inrush current during startup, which is critical for preventing voltage spikes that can damage sensitive components. This, along with its ability to provide a controlled power-up sequence, makes it a reliable choice for complex electronic systems.

This power switch also features a logic-controlled shutdown input, allowing for easy integration into digital systems where power management can be controlled by a microcontroller or processor. This makes the LTC1472CS#PBF highly adaptable to modern smart power management schemes where efficiency and control are paramount.

In summary, the LTC1472CS#PBF from Linear Technology is a versatile, high-performance power switch that offers robust features for efficient power distribution in electronic systems. With its protection features, low power consumption, and precise control capabilities, it stands out as an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5481
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess