EN
  • EN
  • DE

LTC1470SLCS8PBF

Part No LTC1470SLCS8PBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071988-LTC1470SLCS8PBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1470SLCS8PBF CAD Model

Description

The LTC1470SLCS8#PBF is a high-performance, low-power Hot Swap controller from Linear Technology, designed to allow safe board insertion and removal from a live backplane. This device provides an elegant solution for power management and circuit protection in complex electronic systems.

Key Features

  • Advanced Power Control: The LTC1470SLCS8#PBF is equipped with precise features to control inrush current, ensuring smooth power-up sequences for sensitive electronic components.
  • Voltage Range: It operates over a wide range of input voltages, typically from 2.7V to 8.7V, making it versatile for various applications.
  • Compact Package: Encased in an 8-lead narrow SOIC package, it is suitable for space-constrained applications without sacrificing functionality.
  • Electronic Circuit Breaker: The device includes an adjustable electronic circuit breaker function to protect against overcurrent conditions, enhancing the reliability and longevity of the system.
  • Thermal Protection: With built-in over-temperature protection, the LTC1470SLCS8#PBF automatically shuts down the output if the die temperature exceeds safe operating limits.
  • Low Quiescent Current: The device's quiescent current is minimal, which is crucial for battery-powered and energy-efficient applications.

Applications

The LTC1470SLCS8#PBF is ideal for a range of applications, including but not limited to:

  • Hot board insertion in servers and network switches
  • Portable battery-powered equipment
  • Industrial systems
  • Redundant power supply systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1470SLCS8#PBF is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring robust performance even in the most demanding conditions.

Conclusion

The LTC1470SLCS8#PBF from Linear Technology is a sophisticated Hot Swap controller that simplifies power management challenges. Its robust feature set and compact form factor make it an excellent choice for ensuring safe and reliable power delivery in a variety of electronic systems.

You May Also Be Interested in

ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess