EN
  • EN
  • DE

X5DV330

Part No X5DV330
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 404008-X5DV330
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X5DV330 CAD Model

Description

The NXP X5DV330 is a state-of-the-art high-speed interface device designed for the most demanding digital communication applications. This product is part of NXP's renowned high-performance mixed-signal electronics line, offering a robust set of features that make it ideal for a wide range of applications in the consumer, automotive, and industrial markets.

Key Features

  • High-Speed Operation: The X5DV330 is capable of handling data rates that are essential for today’s high-speed signal processing requirements, making it an excellent choice for applications that require rapid data transfer and processing.
  • Low Power Consumption: Designed with power efficiency in mind, this device minimizes power consumption, which is crucial for battery-operated devices and energy-sensitive applications.
  • Robust Interface: It features a durable interface that can withstand the rigors of extensive use, ensuring reliability and longevity in the field.
  • Wide Operating Temperature Range: The X5DV330 is built to perform reliably in a variety of environmental conditions, with an operating temperature range that suits both commercial and industrial requirements.

Applications

The versatility of the NXP X5DV330 makes it suitable for a plethora of applications. It is particularly well-suited for:

  • High-speed data acquisition systems
  • Advanced telecommunications infrastructure
  • High-definition multimedia interfaces (HDMI)
  • Automotive infotainment and driver assistance systems
  • Industrial control and automation systems

Technical Specifications

For engineers and technical professionals, the X5DV330 provides a comprehensive set of specifications that ensure compatibility and performance:

  • Supply Voltage: Optimized for common industry standards
  • Signal Integrity: Maintains signal quality even under strenuous conditions
  • Package: Available in a variety of packages to fit different assembly processes and applications

The NXP X5DV330 is not just a component; it is a solution that offers reliability, efficiency, and performance. Whether you're designing cutting-edge consumer electronics or robust industrial systems, the X5DV330 is engineered to meet and exceed the challenges of modern digital communication technologies.

You May Also Be Interested in

Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Via
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3806 $58.9930
370+ $0.3123 $115.5510
575+ $0.3026 $173.9950
790+ $0.2928 $231.3120
1,020+ $0.2831 $288.7620
1,370+ $0.2538 $347.7060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess