EN
  • EN
  • DE

LTC1470BES8TRPBF

Part No LTC1470BES8TRPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071985-LTC1470BES8TRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1470BES8TRPBF CAD Model

Description

LTC1470BES8TRPBF - Linear Technology Low-Voltage Step-Down Converter

The LTC1470BES8TRPBF is a high-performance, low-voltage step-down DC/DC converter designed and manufactured by Linear Technology, a leader in analog integrated circuits. This device is engineered to provide efficient power conversion for applications requiring a reduced voltage from a higher voltage power source.

Key Features:

  • Input Voltage Range: This converter accommodates a wide input voltage range, making it versatile for various applications.
  • High Efficiency: With its advanced design, the LTC1470BES8TRPBF provides high-efficiency power conversion, which is critical for minimizing power loss and heat generation.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet the specific needs of the target application, providing design flexibility.
  • Low Quiescent Current: The device features low quiescent current, enhancing battery life in portable applications.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, ensuring reliable operation under various conditions.
  • Compact Package: The LTC1470BES8TRPBF comes in a compact package, which is ideal for space-constrained applications.

Applications:

The LTC1470BES8TRPBF is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Embedded systems
  • Point-of-load power supplies
  • Communications equipment
  • Low-voltage logic supplies

Product Quality and Reliability:

Linear Technology is known for its commitment to quality and reliability. The LTC1470BES8TRPBF is manufactured with the highest standards, ensuring consistent performance and durability for the end user. The product comes in tape and reel packaging, facilitating efficient handling and assembly during the manufacturing process.

In summary, the LTC1470BES8TRPBF by Linear Technology is a versatile, efficient, and reliable solution for stepping down voltage in a variety of electronic applications. Its compact size, adjustable output, and thermal protection make it an excellent choice for designers looking for a robust power management solution.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Lowest to $3.7430
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
Linear Technology
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess