EN
  • EN
  • DE

LTC1446LCS8#TRPBF

Part No LTC1446LCS8#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC D/A CONV 12BIT R-R DUAL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 12
Number of D/A Converters 2
Settling Time 14μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type Internal
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±2.5, ±0.2
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 1060722-LTC1446LCS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1446LCS8#TRPBF CAD Model

Description

The LTC1446LCS8#TRPBF is a high-performance, dual 12-bit digital-to-analog converter (DAC) from Linear Technology, designed to deliver precision voltage outputs in a compact package. This integrated circuit is ideal for applications requiring accurate and stable analog output signals, such as industrial control systems, automated test equipment, and high-end audio equipment.

Key Features

  • Resolution: 12-bit dual DAC, providing fine-grain control over output voltages.
  • Output Range: Each DAC can output voltages from 0V up to the reference voltage with excellent linearity.
  • Settling Time: Fast 4.5µs to 1/2 LSB, allowing for quick updates to the output voltage.
  • Low Power Consumption: Operates with a supply current of just 250µA, suitable for power-sensitive applications.
  • Reference Input: Flexible reference input compatible with a variety of voltage sources.
  • Package: Available in a compact 8-pin SOIC package, ideal for space-constrained applications.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Software-Selectable Shutdown: Features a software-selectable shutdown mode, which reduces power consumption when the DAC is not in use.

Applications

The LTC1446LCS8#TRPBF is versatile and can be used in a wide range of applications, including:

  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Automated Test Equipment
  • Digital Gain and Offset Adjustment
  • High-End Audio Equipment

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC1446LCS8#TRPBF DAC meets the highest standards of performance and reliability. Each device is rigorously tested and designed to provide consistent, accurate results over its entire operating range.

Conclusion

The LTC1446LCS8#TRPBF from Linear Technology is an advanced, dual 12-bit DAC that offers precision voltage outputs, low power consumption, and a compact form factor. Its robust feature set and reliable performance make it an excellent choice for designers who require high-quality analog outputs in their digital systems.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Intersil
Lowest to $7.1344
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1025 $78.2050
4+ $32.0836 $128.3344
6+ $31.0811 $186.4866
8+ $30.0785 $240.6280
10+ $29.0760 $290.7600
14+ $26.0684 $364.9576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess