Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, TTL
Supply Voltage - Operating 2 V to 11 V, ±1 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 0.02mA @ 5V
Current - Quiescent (Max) 5.7μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 15μs
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1060705-LTC1441CS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1441CS8#PBF CAD Model

Description

LTC1441CS8#PBF: Ultra-Low Power Comparator by Linear Technology

The LTC1441CS8#PBF is a high-performance, ultra-low power dual comparator with built-in reference, crafted by Linear Technology to deliver precision and energy efficiency for a wide array of electronic applications. This integrated circuit is an ideal solution for portable and battery-powered devices where power consumption is a critical factor.

Key Features:

  • Ultra-Low Power Consumption: The LTC1441CS8#PBF is designed for optimal energy efficiency, with a typical quiescent current of just 4µA, making it one of the most power-conservative comparators in the market.
  • Internal Voltage Reference: It comes with a precision 1.182V internal reference, which is stable and accurate, reducing the need for external components and simplifying design.
  • Dual Comparator: This device features two independent comparators, providing flexibility for multiple signal comparisons or window-detection applications.
  • Wide Supply Voltage Range: The LTC1441CS8#PBF operates over a supply voltage range from 2.7V to 11V, accommodating various system voltages and allowing for versatile deployment in different circuit configurations.
  • Push-Pull Outputs: The comparators feature push-pull outputs that directly interface with TTL and CMOS logic while sinking and sourcing current, eliminating the need for external pull-up resistors.
  • Fast Response Time: Despite its low power consumption, it offers a fast response time, ensuring quick and reliable performance when timing is critical.
  • Robust Package: The LTC1441CS8#PBF comes in a narrow 8-pin SO package, providing a compact footprint suitable for space-constrained applications.

Applications:

The LTC1441CS8#PBF is adept at handling a variety of applications that demand low power consumption and high precision. It is commonly used in:

  • Battery-powered systems
  • Portable instrumentation
  • Threshold detection
  • Window comparators
  • Energy management systems
  • Automotive electronics

With its combination of ultra-low power operation, dual comparators, and internal voltage reference, the LTC1441CS8#PBF is an excellent choice for designers looking to maximize battery life while maintaining accuracy and performance in their electronic systems.

You May Also Be Interested in

Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841LYMT-T5
Rohm Semiconductor
IC COMPARATOR 1 CMOS 5SSOP
Need more? Email Us
ECAD model for BU7250G-TR
Analog Devices Inc.
IC COMPARATOR 400MV REF TSOT23-5 / Comparator General Purpose Open Collector TSOT-23-5
Lowest to $27.1773
ECAD model for LT6703HVHS5-2#TRMPBF
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841NYMT-TR
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $5.2156
ECAD model for ADCMP396ARZ-RL7
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6543-I/P
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6546-I/P
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR 16QFN
Lowest to $82.9061
ECAD model for HMC674LP3ETR
Renesas Electronics America
Comparator Dual 2V to 36V 8-Pin SMD
Lowest to $2.1936
ECAD model for M5233P#TF0J

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention