Products specifications Report Issue?

Category Optoelectronics>LED Emitters - Infrared, UV, Visible
Mfr Kingbright
Package Tape & Reel
Type Infrared (IR)
Current - DC Forward (If) (Max) 50mA
Radiant Intensity (Ie) Min @ If 1.2mW/sr @ 20mA
Wavelength 940nm
Voltage - Forward (Vf) (Typ) 1.2V
Viewing Angle 150°
Orientation Top View
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 0603 (1608 Metric)
Base Product Number APT1608
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 754-1433-1,754-1433-2,754-1433-6
Standard Package 2,000
Win Source Part Number 995255-APT1608F3C
Ultra Librarian 3D Model Ultra Librarian APT1608F3C CAD Model

Description

The Kingbright APT1608F3C LED emitter component is a high-quality electronic component with an infrared type.

  • Viewing Angle: 150 degrees
  • Voltage-Forward: 1.2V with a current-test of 50mA
  • Wavelength: 940nm
  • Radiant Intensity: 1.2mW/sr @ 20mA
  • Package/Case: 0603 (1608 Metric)
  • Supplier Device Package: Tape & Reel
  • Orientation: Top view
  • Temperature Range: -40°C ~ 85°C (TA)
  • Suitable For: Optoelectronics applications

You May Also Be Interested in

Everlight Electronics Co Ltd
EMITTER IR 940NM 100MA RADIAL / 5mm Infrared LED, T-1 3/4
Need more? Email Us
ECAD model for IR7393C
Vishay
EMITTER IR 940NM 100MA 2SMD
Need more? Email Us
ECAD model for VSMB294008RG
Vishay
EMITTER IR 850NM 1A 3SMD
Lowest to $6.5707
ECAD model for VSMY98545ADS
OSRAM Opto Semiconductors Inc.
High Power Infrared Emitter (940 nm)
Lowest to $0.6423
ECAD model for SFH4341
OSRAM Opto Semiconductors Inc.
GaAlAs-Lumineszenzdioden
Need more? Email Us
ECAD model for SFH480-2/3
Vishay
EMITTER IR 940NM 100MA SMD
Lowest to $0.5366
ECAD model for VSMB294008G
Vishay
EMITTER IR 850NM 70MA SMD
Lowest to $0.5528
ECAD model for VSMY12850
OSRAM Opto Semiconductors Inc.
High Power Infrared Emitter (850 nm)
Lowest to $0.5912
ECAD model for SFH4050
Vishay
EMITTER IR 890NM 2-PLCC / Infrared (IR) Emitter 890nm 1.6V 100mA 5mW/sr @ 100mA 120° 2-SMD, J-Lead
Lowest to $3.6557
ECAD model for VSMF9700X01-GS08

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2169 $50.9715
565+ $0.1780 $100.5700
875+ $0.1724 $150.8500
1,200+ $0.1668 $200.1600
1,550+ $0.1613 $250.0150
2,075+ $0.1446 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 60,000 pieces
MOQ: 235 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention