EN
  • EN
  • DE

LTC1440IS8#TRMPBF

Part No LTC1440IS8#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Comparators
Manufacturer Linear Technology
Win Source Part Number 303132-LTC1440IS8#TRMPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1440IS8#TRMPBF CAD Model

Description

LTC1440IS8#TRMPBF Ultra-Low Power Comparator

The LTC1440IS8#TRMPBF is a high-performance, ultra-low power comparator manufactured by Linear Technology, now a part of Analog Devices. This precision device is designed to offer a perfect blend of low power consumption and high functionality, making it an ideal choice for portable and battery-powered applications where power efficiency is critical.

Key Features

  • Ultra-Low Power: The LTC1440IS8#TRMPBF boasts an incredibly low power consumption, with a quiescent current of just 4µA. This feature extends battery life and reduces power supply requirements, making it suitable for energy-sensitive designs.
  • High Accuracy: With an input offset voltage of just 10mV and an input bias current of 10nA, this comparator delivers precise performance that is essential for accurate sensing and decision-making in electronic circuits.
  • Internal Reference: The integrated 1.182V reference voltage provides a stable comparison threshold, which simplifies the design process by eliminating the need for external reference components.
  • Versatile Supply Voltage Range: It operates over a wide supply voltage range of 2.7V to 11V, allowing it to be used in various applications, from low-voltage portable devices to higher voltage industrial systems.
  • Robust Output Stage: The push-pull output stage of the LTC1440IS8#TRMPBF can drive loads directly without requiring an external pull-up resistor, thus simplifying circuit design and saving board space.

Applications

The LTC1440IS8#TRMPBF is suited for a multitude of applications, including but not limited to:

  • Battery-powered devices
  • Portable medical instruments
  • Low-voltage data acquisition systems
  • Alarm and security systems
  • Industrial process control
  • Energy management systems

Reliability and Packaging

Encased in an 8-lead SOIC package, the LTC1440IS8#TRMPBF is designed for reliability and ease of integration into various circuit designs. The product is available in tape and reel packaging, denoted by the '#TRMPBF' suffix, which facilitates automated assembly processes for high-volume production.

With its low power consumption, high accuracy, and integrated features, the LTC1440IS8#TRMPBF is a superior choice for designers looking to optimize their systems for both performance and power efficiency.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess