EN
  • EN
  • DE

LTC1440CMS8IMS8

Part No LTC1440CMS8IMS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071979-LTC1440CMS8IMS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1440CMS8IMS8 CAD Model

Description

Product Overview: LTC1440CMS8#IMS8

The LTC1440CMS8#IMS8 is a high-precision, low-power comparator manufactured by Linear Technology, which is now part of Analog Devices. This integrated circuit is designed to provide a robust and reliable solution for voltage comparison applications in a wide range of electronic systems.

Key Features

  • Ultra-Low Power Consumption: The LTC1440 is optimized for systems where power efficiency is crucial. It operates with a very low quiescent current, making it ideal for portable and battery-powered devices.
  • Precision Voltage Comparator: With a built-in reference and comparator, it ensures high accuracy in voltage comparison tasks, which is essential for sensitive electronic applications.
  • Internal Voltage Reference: The device includes a precise 1.182V internal reference, allowing for consistent and reliable operation without the need for external components.
  • Dual Comparator Outputs: It features both open-collector and push-pull outputs, providing flexibility in interfacing with other digital logic or driving loads directly.
  • Wide Input Voltage Range: The LTC1440 can handle a broad range of input voltages, accommodating various signal levels and ensuring compatibility with multiple sensors and input sources.
  • Small Package Size: Packaged in an MS8 surface-mount package, it occupies minimal board space, which is beneficial for compact electronic designs.

Applications

The LTC1440CMS8#IMS8 is suitable for a variety of applications, including:

  • Battery Monitoring
  • Threshold Detection and Level Shifting
  • Window Comparators
  • Portable Instrumentation
  • System Monitoring and Control

Reliability and Quality

Linear Technology is renowned for its commitment to quality and reliability, and the LTC1440CMS8#IMS8 is no exception. It is designed to meet stringent industrial standards, ensuring long-term stability and performance even in harsh environments.

In summary, the LTC1440CMS8#IMS8 from Linear Technology is a versatile and efficient solution for voltage comparison needs in modern electronic systems. Its low power consumption, high precision, and compact form factor make it an excellent choice for designers looking to optimize their applications for both performance and space.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
Linear Technology
Lowest to $2.0374
IXYS
Lowest to $3.7430
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess