EN
  • EN
  • DE

LTC1438CG#PBF

Part No LTC1438CG#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage 3.5V ~ 30V
Switching Frequency Up to 400kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power on Reset, Soft Start
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number LTC1438
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 710923-LTC1438CG#PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1438CG#PBF CAD Model

Description

Product Overview: LTC1438CG#PBF

The LTC1438CG#PBF is a high-performance, dual-phase synchronous step-down switching regulator controller designed by Linear Technology, a renowned leader in the field of analog integrated circuits. This advanced controller is specifically tailored for precision voltage regulation in a variety of demanding applications, providing efficient power management with robust features.

Key Features

  • Dual-Phase Operation: The LTC1438CG#PBF operates with a dual-phase control scheme that significantly reduces the required input and output capacitance and allows for faster transient response. This results in improved overall system stability and performance.
  • Wide Input Voltage Range: This device can handle a wide range of input voltages, accommodating various power sources and ensuring versatility across different applications.
  • High Efficiency: With its synchronous rectification and low dropout operation, the LTC1438CG#PBF achieves high efficiency, which is crucial for reducing power losses and heat dissipation in compact electronic systems.
  • Adjustable Output Voltage: The output voltage is adjustable, providing flexibility to meet the specific needs of the application. This feature allows designers to fine-tune the power supply to match the requirements of the load precisely.
  • Protection Features: The LTC1438CG#PBF includes a comprehensive set of protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, which safeguard the device and the system against adverse conditions.
  • Compact Package: Housed in a compact SSOP-28 package, this controller minimizes the footprint on the PCB, which is advantageous for space-constrained applications.

Applications

The LTC1438CG#PBF is suitable for a wide array of applications that require efficient power regulation. It is particularly well-suited for:

  • Telecommunications systems
  • Computing systems
  • Industrial equipment
  • Portable devices
  • Medical electronics

With its robust design and versatile features, the LTC1438CG#PBF from Linear Technology stands as a premium choice for designers looking to implement a reliable and high-performance power management solution in their electronic systems.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess