EN
  • EN
  • DE

LTC1428CS8-50#TRPBF

Part No LTC1428CS8-50#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC D/A CONV 8BIT SINK OUT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 8
Number of D/A Converters 1
Output Type Current - Unbuffered
Differential Output No
Data Interface SPI
Reference Type Internal
Analog Supply Voltage 3 V to 6.5 V
Digital Supply Voltage 3 V to 6.5 V
INL/DNL (LSB) -, ±0.9 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 132384-LTC1428CS8-50#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1428CS8-50#TRPBF CAD Model

Description

Product Overview: LTC1428CS8-50#TRPBF

The LTC1428CS8-50#TRPBF from Linear Technology is a precision, programmable current output trimming IC designed for use in a wide range of applications requiring accurate current control. This integrated circuit is part of Linear Technology's family of high-performance analog ICs and is tailored to meet the stringent requirements of precision control systems.

Key Features

  • Programmable Current Output: The LTC1428CS8-50#TRPBF offers a programmable current output that can be set with external resistors, providing design flexibility and precision for various applications.
  • High Accuracy: This device boasts high accuracy, ensuring reliable performance and consistent output in critical applications.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1428CS8-50#TRPBF consumes minimal power, making it ideal for battery-powered devices and energy-sensitive applications.
  • Wide Operating Voltage Range: The IC operates over a broad voltage range, accommodating various supply voltages and ensuring compatibility with numerous system architectures.
  • Compact Package: Housed in an 8-pin narrow SOIC package, the LTC1428CS8-50#TRPBF is compact and suitable for space-constrained applications.

Applications

The LTC1428CS8-50#TRPBF is versatile and can be used in multiple applications, including:

  • Power supply trimming
  • DC/DC converter control
  • Battery chargers
  • Precision current sources for sensors
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1428CS8-50#TRPBF is no exception. It is manufactured to high standards, ensuring reliability and performance in demanding environments. The device is also provided in a tape and reel package format (indicated by the TRPBF suffix), which facilitates automated assembly processes and is ideal for high-volume production.

In summary, the LTC1428CS8-50#TRPBF from Linear Technology is a high-quality, precision current output trimming IC that offers flexibility, accuracy, and efficiency for a variety of applications. Its compact form factor and robust design make it a top choice for designers looking to implement precise current control in their systems.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess