EN
  • EN
  • DE

LTC1405CGN#PBF

Part No LTC1405CGN#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 5MSPS SAMPLE 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 5M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage ±5V, 5V
Digital Supply Voltage 5V
Features True Bipolar
Temperature Range - Operating 0°C to 70°C
Case / Package 28-SSOP
Win Source Part Number 020467-LTC1405CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1405CGN#PBF CAD Model

Description

LTC1405CGN#PBF: A High-Performance ADC from Linear Technology

The LTC1405CGN#PBF is a cutting-edge 12-bit, 2.8Msps analog-to-digital converter (ADC) from Linear Technology, designed for high-speed, high-precision applications. This ADC is part of Linear Technology's extensive line of data conversion products, which are known for their reliability and performance in demanding environments.

Encased in a compact 16-pin SSOP package, the LTC1405CGN#PBF is engineered to offer a perfect blend of speed and resolution, making it an ideal choice for a wide range of applications, including medical imaging, digital communication, and industrial automation. The device operates on a single 5V power supply, providing a convenient solution for systems that require a straightforward power architecture.

One of the standout features of the LTC1405CGN#PBF is its high sampling rate of 2.8 million samples per second, which allows it to capture fast transient signals with great fidelity. This high-speed operation is complemented by a low-noise performance, ensuring that the digital output accurately represents the input signal without significant degradation.

The ADC also boasts a differential input range of ±2.5V, which enhances its ability to handle bipolar signals and reduces susceptibility to common-mode noise. This feature is particularly useful in applications where signal integrity is paramount. Additionally, the LTC1405CGN#PBF includes a shutdown mode that reduces power consumption when the device is not in active use, making it suitable for power-sensitive designs.

For ease of integration, the LTC1405CGN#PBF offers a parallel interface that enables direct connection to microprocessors and DSPs. The ADC's digital output format is twos complement, which simplifies the interface with digital systems and aids in signal processing tasks.

In summary, the LTC1405CGN#PBF from Linear Technology is a high-performance ADC that offers a perfect balance of speed, precision, and power efficiency. With its robust feature set and compact form factor, it stands as a top choice for engineers and designers looking to enhance the data acquisition capabilities of their systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6719 $56.0157
7+ $15.3206 $107.2442
11+ $14.8418 $163.2598
14+ $14.3630 $201.0820
19+ $13.8843 $263.8017
25+ $12.4480 $311.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess