EN
  • EN
  • DE

LTC1594IS#TRPBF

Part No LTC1594IS#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 12BIT SRL 4CH 16SOIC / 4-Channel Single ADC SAR 16.8ksps 12-bit Serial 16-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series microPOWER
Packaging Reel package
Resolution 12
Sampling Rate 16.8k
Number of Inputs 4
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 782076-LTC1594IS#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1594
Introduction Date January 10, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1594IS#TRPBF CAD Model

Description

Product Overview: LTC1594IS#TRPBF

The LTC1594IS#TRPBF is a cutting-edge, high-performance 12-bit digital-to-analog converter (DAC) designed and manufactured by Linear Technology, a leader in the design and production of high-performance analog integrated circuits. This precision DAC is part of Linear Technology's extensive range of data conversion products, and it is specifically engineered to meet the rigorous demands of advanced digital systems where accuracy and stability are paramount.

Key Features

  • Resolution: The LTC1594IS#TRPBF boasts a 12-bit resolution, ensuring fine granularity and precise digital-to-analog conversion, making it ideal for applications that require high levels of accuracy and detail.
  • Interface: It features a user-friendly serial interface that simplifies the connection to microprocessors and digital systems, providing a streamlined and efficient communication protocol.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this DAC offers low power operation, which is essential for portable and battery-operated devices.
  • Stable Performance: The device ensures excellent stability and performance over temperature variations, making it reliable for use in environments with fluctuating temperatures.
  • Package: The LTC1594IS#TRPBF comes in a compact, surface-mount package, which is suitable for space-constrained applications where board real estate is at a premium.
  • Lead-Free: In compliance with environmental standards, the product is lead-free, catering to eco-friendly and RoHS-compliant design requirements.

Applications

The LTC1594IS#TRPBF is versatile and can be integrated into a broad range of applications. It is particularly well-suited for precision control systems, digital signal processing, automated test equipment, and high-resolution data acquisition systems. Its robust design also makes it a preferred choice for industrial, automotive, and communication systems where precision and reliability are non-negotiable.

Quality and Reliability

Linear Technology is committed to delivering high-quality products, and the LTC1594IS#TRPBF is no exception. It undergoes rigorous testing and quality assurance processes to ensure that it meets the highest standards of performance and reliability. Customers can trust in the durability and long-term stability of this DAC for their critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.8385 $89.6770
4+ $36.7906 $147.1624
5+ $35.6409 $178.2045
7+ $34.4912 $241.4384
9+ $33.3415 $300.0735
12+ $29.8923 $358.7076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess