EN
  • EN
  • DE

MAX4494ACSA

Part No MAX4494ACSA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703905-MAX4494ACSA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4494ACSA CAD Model

Description

Maxim Integrated MAX4494ACSA Operational Amplifier

The MAX4494ACSA from Maxim Integrated is a precision, low-noise, low-voltage operational amplifier that is ideal for a wide range of applications, including sensor interfaces, medical equipment, and portable electronic devices. This high-performance op-amp comes in a compact 8-pin SOIC package, providing a space-efficient solution for your circuit designs.

One of the standout features of the MAX4494ACSA is its low-noise operation, with a voltage noise density of only 8nV/√Hz at 1kHz. This makes it an excellent choice for applications that require a clean, noise-free signal path. Additionally, the device boasts a low input bias current of 1pA, ensuring high accuracy in precision measurement and control systems.

With a wide supply voltage range of 2.7V to 10V, the MAX4494ACSA is versatile and can be used in both single-supply and dual-supply configurations, providing designers with flexibility in their power supply design. The op-amp also features rail-to-rail output, which allows for a larger dynamic range, making it suitable for battery-operated devices where maximizing the use of the supply voltage is crucial.

The MAX4494ACSA has a gain-bandwidth product of 10MHz and a slew rate of 10V/µs, enabling it to handle fast signal changes and high-speed amplification tasks with ease. Its excellent frequency response characteristics make it a solid choice for applications involving audio processing, A/D converters, and active filters.

For temperature-sensitive applications, the MAX4494ACSA offers stable performance over a wide operating temperature range of -40°C to +85°C. This reliability under varying conditions ensures consistent operation in both industrial and consumer environments.

In summary, the Maxim Integrated MAX4494ACSA operational amplifier is a high-quality component that combines low noise, high speed, and precision performance in a small package, making it an excellent choice for engineers looking to optimize their designs for both performance and space.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess