EN
  • EN
  • DE

AD594AQ

Part No AD594AQ
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Description Monolithic Thermocouple Amplifiers with Cold Junction Compensation
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Function Thermocouple Amplifier
Sensor Type External
Accuracy ±3°C(Maximum)
Topology Ice Point Compensation, Overload Detection
Output Type Voltage
Output Alarm Yes
Output Fan No
Operating Supply Voltage 5 V ~ ±15 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 14-CDIP (0.300", 7.62mm)
Manufacturer Package 14-CDIP
RoHS State Request Verification
Win Source Part Number 1136597-AD594AQ
Manufacturer Homepage www.analog.com
Family Name AD594
Introduction Date April 24, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD594AQ CAD Model

Description

AD594AQ Temperature Sensor by Analog Devices Inc.

The AD594AQ is a precision integrated circuit temperature transducer from Analog Devices Inc. that combines an on-chip thermocouple amplifier with an internal cold junction compensation circuit. This innovative product is designed to simplify the task of measuring temperatures using thermocouples, offering a high level of accuracy and convenience in a compact form factor.

One of the standout features of the AD594AQ is its ability to provide a linear output voltage directly proportional to the input temperature. This means that users can easily interpret the readings without the need for complex calculations or additional circuitry. The device is calibrated for Type J thermocouples, which are made from iron and constantan, and can accurately measure temperatures ranging from 0°C to +50°C for the cold junction and +25°C to +400°C for the thermocouple hot junction.

The AD594AQ comes in a robust 14-pin Ceramic DIP (CDIP) package that ensures durability and reliable performance even in harsh industrial environments. Its exceptional temperature accuracy, typically within ±1°C, makes it an ideal choice for precision temperature monitoring and control applications across various sectors, including process control systems, non-contact temperature measurement instruments, and HVAC systems.

With its built-in cold junction compensation, the AD594AQ eliminates the need for additional components and simplifies the design of temperature sensing systems. The device operates on a single supply voltage, ranging from +5V to +15V, which further reduces the complexity and cost of the associated power supply circuitry. Additionally, it provides a convenient signal conditioning solution by amplifying the low voltage output of the thermocouple to a level that can be easily read by analog-to-digital converters or other monitoring equipment.

In summary, the AD594AQ temperature sensor by Analog Devices Inc. stands as a remarkable example of precision engineering, offering a straightforward, highly accurate solution for thermal measurement with thermocouples. Its integration of amplifier and temperature compensation features streamlines the design process for engineers and enhances the reliability of temperature sensing systems.

You May Also Be Interested in

Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Lowest to $0.6528
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $3.3622
Multicomp
Insulating Kit
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3234 $58.6468
5+ $24.0602 $120.3010
7+ $23.3083 $163.1581
9+ $22.5564 $203.0076
12+ $21.8046 $261.6552
16+ $19.5489 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 203 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess