EN
  • EN
  • DE

LTC1323CS16#PBF

Part No LTC1323CS16#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX EIA562 5V SINGLE 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol AppleTalk
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 70mV
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 123460-LTC1323CS16#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1323CS16#PBF CAD Model

Description

Product Overview: LTC1323CS16#PBF

The LTC1323CS16#PBF is a robust and versatile interface IC designed by Linear Technology, now part of Analog Devices, for asynchronous serial communication. This product is a key component in applications requiring reliable RS232/RS485/RS422 communication protocols. The LTC1323CS16#PBF is housed in a 16-lead narrow SOIC package, ensuring a compact footprint for space-constrained applications.

Key Features

  • Multi-Protocol Support: The device supports RS232, RS485, and RS422 communication standards, making it highly adaptable for various industrial and commercial communication needs.
  • Integrated Charge Pump: The onboard charge pump circuitry allows for single supply operation, eliminating the need for a bipolar power supply, which simplifies power management within the system.
  • High Data Rates: It is capable of supporting high-speed data rates, ensuring efficient and fast data transmission for critical applications.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1323CS16#PBF consumes low power, which is essential for portable and power-sensitive applications.
  • Electrostatic Discharge Protection: The IC offers robust ESD protection, enhancing the durability and reliability of the end-product by safeguarding against static electricity damage.

Applications

The LTC1323CS16#PBF is ideal for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Data acquisition systems
  • Point of Sale (POS) terminals
  • Networked communication devices
  • Medical equipment

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC1323CS16#PBF meets stringent industry standards for performance and reliability. The product is lead-free and RoHS compliant, reflecting the company's dedication to environmental responsibility and user safety.

In summary, the LTC1323CS16#PBF from Linear Technology is a high-performance, multi-protocol interface IC that delivers reliability and flexibility for designers working on advanced serial communication systems. Its compact size, integrated features, and robust protection mechanisms make it an excellent choice for a multitude of applications where efficient and secure data transmission is paramount.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.6814 $65.6814
3+ $53.8923 $161.6769
4+ $52.2083 $208.8332
5+ $50.5243 $252.6215
6+ $48.8403 $293.0418
8+ $43.7884 $350.3072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess