EN
  • EN
  • DE

LTC1314CS#PBF

Part No LTC1314CS#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PCMCIA SWITCHNG MATRIX 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Switch Type PCMCIA Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 0 V to 12.6 V
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Output (Max) 120mA
Rds On (Typ) 550 mOhm
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-SOIC
Win Source Part Number 134192-LTC1314CS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1314CS#PBF CAD Model

Description

The LTC1314CS#PBF is a high-performance, multi-function data acquisition component manufactured by Linear Technology, a company known for its precision electronic components. This device is designed to cater to a variety of applications that require analog-to-digital conversion, digital-to-analog conversion, or data multiplexing.

Key Features

  • High Precision: The LTC1314CS#PBF boasts a high level of accuracy, making it suitable for critical applications where data integrity is paramount.
  • Multi-Functionality: This product combines multiple functions into a single package, including analog-to-digital conversion, digital-to-analog conversion, and data multiplexing, thereby reducing the need for additional components and saving space on the PCB.
  • Low Power Consumption: Designed with energy efficiency in mind, the LTC1314CS#PBF operates with minimal power consumption, making it ideal for portable and battery-powered devices.
  • Robust Package: The component comes in a sturdy surface-mount package, ensuring durability and reliability in various environmental conditions.

Applications

The LTC1314CS#PBF is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Data acquisition systems
  • Medical instrumentation
  • Industrial control systems
  • Battery-powered equipment
  • Communication systems

Technical Specifications

The technical specifications of the LTC1314CS#PBF include:

  • Supply Voltage Range: Specified for operation from a single 5V supply.
  • Operating Temperature Range: Ensures reliable performance over a wide temperature range.
  • Package Type: Comes in a compact surface-mount package for ease of integration into various designs.

With its combination of precision, efficiency, and multi-functionality, the LTC1314CS#PBF from Linear Technology is an excellent choice for designers looking to enhance their systems with a reliable data acquisition component.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5556 $57.7780
11+ $9.4815 $104.2965
17+ $9.1852 $156.1484
23+ $8.8889 $204.4447
30+ $8.5926 $257.7780
39+ $7.7038 $300.4482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess