The LTC1298CN8 is a high-performance, micropower, 12-bit analog-to-digital converter (ADC) from Linear Technology, designed to bring precision and efficiency to a variety of applications that require accurate digital representation of analog signals. This component is housed in a compact 8-pin DIP package, making it suitable for space-constrained applications.
Key Features
- Resolution: 12-bit resolution provides fine detail in the digital representation of analog signals, ensuring accurate readings for sensitive applications.
- Sampling Rate: Capable of up to 15,000 samples per second, the LTC1298CN8 is suitable for systems that require fast data acquisition.
- Low Power Consumption: With a typical supply current of just 1µA, this ADC is ideal for battery-powered and portable devices, where power efficiency is crucial.
- Single Supply Operation: Operates from a single 5V supply, simplifying power supply design and reducing system complexity.
- Auto Shutdown: Features an automatic shutdown mode that reduces power consumption between conversions, further extending battery life in portable applications.
- Easy Interface: The LTC1298CN8 can easily interface with microprocessors or DSPs, featuring a simple 3-wire serial interface compatible with SPI and MICROWIRE protocols.
Applications
The versatility of the LTC1298CN8 makes it an excellent choice for a wide array of applications, including:
- Battery-powered equipment
- Data acquisition systems
- Portable instrumentation
- Process control and monitoring
- Medical devices
- Industrial automation
Technical Specifications
- Package Type: 8-Pin DIP (CN8)
- Input Voltage Range: 0V to Vcc
- Conversion Time: 13µs to 17µs
- Operating Temperature Range: 0°C to 70°C
In summary, the LTC1298CN8 from Linear Technology is a robust and reliable ADC that combines precision, speed, and low-power consumption, making it a smart choice for engineers and designers looking to optimize their analog-to-digital conversion requirements.