EN
  • EN
  • DE

LTC1290BISW

Part No LTC1290BISW
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description LTC1290 - DATA CONVERTER 12BITS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Linear Technology
Package Bulk
Product Status Obsolete
Type Data Acquisition System (DAS), ADC
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 50k
Data Interface Parallel, Serial, SPI
Voltage Supply Source Dual ±
Voltage - Supply 5V, ±5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Standard Package 1 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 624638-LTC1290BISW
Ultra Librarian 3D Model Ultra Librarian LTC1290BISW CAD Model

Description

LTC1290BISW: A Versatile Data Acquisition System

The LTC1290BISW is a high-performance, single-chip data acquisition system from Linear Technology, designed to cater to a wide array of applications requiring precise and efficient data conversion. This integrated circuit embodies a powerful combination of a 12-bit analog-to-digital converter (ADC) with sample-and-hold, a digital-to-analog converter (DAC), and a multiplexer, all in one compact package, making it an ideal solution for complex and space-constrained designs.

Key Features

  • 12-Bit ADC: The LTC1290BISW boasts a 12-bit successive approximation ADC, ensuring high-resolution measurements for accurate data acquisition.
  • 8-Channel Multiplexer: With an 8-channel single-ended or 4-channel differential input multiplexer, this device provides flexibility for various signal types and sources.
  • Integrated Sample-and-Hold: The sample-and-hold circuitry ensures that the analog signal is accurately captured for conversion, minimizing distortion and preserving signal integrity.
  • Serial Interface: The LTC1290BISW features a serial interface compatible with SPI and MICROWIRE protocols, facilitating easy integration with microcontrollers and digital systems.
  • Single Supply Operation: This device operates from a single 5V power supply, simplifying power management in embedded systems.

Applications

The versatility of the LTC1290BISW makes it suitable for a variety of applications, including:

  • Process control and automation
  • Data acquisition systems
  • Industrial monitoring
  • Medical equipment
  • Battery-operated devices
  • Portable instrumentation

Performance and Reliability

The LTC1290BISW is engineered to deliver consistent performance and reliability. Its robust design ensures stable operation even in harsh industrial environments, and its low power consumption makes it an excellent choice for portable and battery-operated applications. Moreover, the integrated DAC allows for closed-loop control systems and real-time feedback, enhancing the overall system responsiveness and precision.

In summary, the LTC1290BISW from Linear Technology is a comprehensive solution for designers looking to implement advanced data acquisition systems with minimal external components. Its integration of multiple functions, high-resolution ADC, and user-friendly interface make it a go-to choice for precision data conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess