EN
  • EN
  • DE

LTC1289CCN#PBF

Part No LTC1289CCN#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DATA ACQ SYS 12BIT 3V 20-DIP / 8-Channel Single ADC SAR 25ksps 12-bit Serial 20-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Data Acquisition System (DAS)
Resolution (Bits) 12 b
Sampling Rate 25k
Data Interface Serial, Parallel
Operating Supply Voltage ±3.3V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 781836-LTC1289CCN#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1289
Introduction Date January 24, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1289CCN#PBF CAD Model

Description

LTC1289CCN#PBF - 12-Bit Data Acquisition System

The LTC1289CCN#PBF is a high-performance, 12-bit data acquisition system from Linear Technology, designed to offer a complete solution for complex analog-to-digital conversion requirements. This integrated circuit combines a precision 12-bit analog-to-digital converter (ADC) with microprocessor-compatible 8-channel multiplexer and sample/hold circuitry, providing a versatile and space-efficient solution for a variety of applications in the industrial, automotive, and communication sectors.

Key Features:

  • 12-Bit Resolution: The LTC1289CCN#PBF boasts a 12-bit successive approximation ADC, offering fine granularity and high accuracy in digital representation of analog signals.
  • 8-Channel Multiplexer: With an integrated 8-channel single-ended input multiplexer, this device allows for the selection of multiple analog inputs, making it ideal for systems that require multiple sensor readings.
  • Sample/Hold Function: The built-in sample/hold circuit ensures that the analog input is accurately captured and held during the conversion process, resulting in reliable and stable data output.
  • Single 5V Supply: The LTC1289CCN#PBF operates on a single 5V power supply, simplifying power management within the system design.
  • Microprocessor Compatibility: The device features a simple three-wire serial interface that is compatible with most microprocessors, including those with SPI and MICROWIRE interfaces, enhancing its versatility in system integration.
  • No External Clock Required: The internal clock minimizes the need for additional external components, reducing system complexity and board space requirements.
  • Industrial Temperature Range: This product is designed to operate over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications:

  • Process Control Systems
  • Data Acquisition Systems
  • Automotive Diagnostics
  • Medical Instrumentation
  • Portable Instrumentation

The LTC1289CCN#PBF is packaged in a 20-pin narrow DIP, making it suitable for breadboard prototyping as well as final PCB designs. With its combination of high-resolution ADC, multiple input channels, and ease of interfacing, the LTC1289CCN#PBF is a robust and reliable choice for engineers seeking a comprehensive data acquisition component.

You May Also Be Interested in

Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1167 $63.3501
6+ $17.3266 $103.9596
9+ $16.7851 $151.0659
13+ $16.2437 $211.1681
16+ $15.7022 $251.2352
22+ $14.0778 $309.7116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess