EN
  • EN
  • DE

LTC1286IS8

Part No LTC1286IS8
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description LTC1286 - MICROPOWER SAMPLING 12 / Bit Analog to Digital Converter Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Linear Technology
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Affected
Win Source Part Number 624629-LTC1286IS8
Ultra Librarian 3D Model Ultra Librarian LTC1286IS8 CAD Model

Description

LTC1286IS8 MicroPower Sampling 12-Bit A/D Converters

The LTC1286IS8 from Linear Technology is a high-performance, micro-power 12-bit analog-to-digital converter (ADC) designed to provide precision digital conversion in a compact and efficient package. This component is part of Linear Technology's family of sampling ADCs that are optimized for applications requiring a balance between power efficiency and speed. The LTC1286IS8 is particularly suitable for battery-powered systems, portable instruments, and remote sensing applications due to its low power consumption and small footprint.

This ADC operates from a single 5V supply and features an automatic shutdown mode that reduces power consumption to just 5μW, making it an ideal choice for power-sensitive designs. The LTC1286IS8 comes in a narrow 8-lead SO package, which is favored for space-constrained applications. Its sampling rate of up to 12.5kHz allows for accurate data acquisition in both slow and moderately fast measurement systems.

The LTC1286IS8 offers a simple serial interface that can easily be connected to microprocessors or microcontrollers, facilitating straightforward integration into digital systems. It supports both MSB-first and LSB-first data formats, providing flexibility in interfacing with different digital architectures. The ADC's high impedance analog inputs are compatible with most sensor outputs and operational amplifiers, simplifying the design of input signal conditioning circuits.

With its built-in sample-and-hold circuit, the LTC1286IS8 ensures accurate sampling of analog signals without the need for an external sample-and-hold component. This feature, along with its guaranteed 12-bit no missing codes performance, makes it a reliable choice for precise measurements. The device also includes a differential analog input, which enhances noise rejection and improves measurement accuracy in electrically noisy environments.

Overall, the LTC1286IS8 from Linear Technology is a versatile and efficient solution for designers seeking a high-quality, low-power ADC. Its combination of power efficiency, compact size, and high precision makes it an excellent choice for a wide range of applications, including medical devices, industrial control systems, and data acquisition modules.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.0068 $70.0136
4+ $28.7236 $114.8944
6+ $27.8260 $166.9560
8+ $26.9284 $215.4272
10+ $26.0307 $260.3070
13+ $23.3379 $303.3927
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess