Product Overview: LTC1286CN8#PBF
The LTC1286CN8#PBF is a high-performance, easy-to-use, 12-bit analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices. It is designed to offer excellent accuracy and speed for a wide range of applications, including industrial control systems, data acquisition, and medical equipment. The LTC1286 features a successive approximation register (SAR) architecture, which ensures reliable and fast conversions.
Key Features
- Resolution: 12-bit SAR ADC, providing a fine level of detail in analog signal measurement.
- Sampling Rate: Offers a conversion rate of up to 100ksps, making it suitable for high-speed applications.
- Single Supply Operation: Can operate from a single 5V power supply, simplifying power management in system design.
- Low Power Consumption: Designed for power-sensitive applications, featuring a low power dissipation.
- Input Range: The input range is 0V to Vref, with Vref being adjustable up to 5V for flexible signal scaling.
- Interface: Features a simple, SPI-compatible serial interface that allows for easy integration with most microcontrollers and digital systems.
- Package: Comes in an 8-pin PDIP package, which is robust and easy to handle in various PCB designs.
Applications
The LTC1286CN8#PBF is versatile and can be used in a multitude of applications where precision analog-to-digital conversion is required. Its robust design and high accuracy make it particularly well-suited for:
- Process Control and Industrial Automation
- Data Acquisition Systems
- Medical Instrumentation
- Battery-Powered Devices
- Portable Instrumentation
Quality and Reliability
Linear Technology is known for its commitment to quality, and the LTC1286CN8#PBF is no exception. It is designed to meet stringent quality standards, ensuring reliable performance even in demanding environments. The part number suffix 'PBF' indicates that the product is lead-free, catering to environmentally conscious applications and complying with RoHS directives.