EN
  • EN
  • DE

MAX4601CWE

Part No MAX4601CWE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 2.5Ω, Quad, SPST, CMOS Analog Switches | IC SWITCH QUAD SPST 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NC
On-State Resistance (Maximum) 2.5Ohm
Channel-to-Channel Matching (ΔRon) 100mOhm
Supply Voltage , Single (V+) 4.5V ~ 36V
Supply Voltage , Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Maximum) 250ns, 350ns
Charge Injection 120pC
Channel Capacitance (CS(off), CD(off)) 55pF, 55pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -59dB at 1MHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MAX4601
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213832-MAX4601CWE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4601CWE CAD Model

Description

Maxim Integrated MAX4601CWE: High-Performance Analog Switch

The MAX4601CWE from Maxim Integrated is a precision, quad, single-pole single-throw (SPST) analog switch designed to provide high-performance switching solutions for a variety of applications. This device is part of the MAX4601 series, which is known for its low on-resistance and low-voltage operation, making it an ideal choice for battery-powered and portable devices.

The MAX4601CWE operates with a single +5V supply or dual ±5V supplies, providing flexibility for different system requirements. It features an on-resistance (RON) of just 5Ω (max), which is matched between switches to within 1Ω (max) and remains flat over the specified signal range (0.5Ω max). This low and consistent on-resistance ensures minimal signal distortion and is particularly beneficial in applications such as audio and video signal routing.

One of the standout features of the MAX4601CWE is its low charge injection, which minimizes the impact on the signal being switched, thus preserving signal integrity. This makes it suitable for precision applications, such as sample-and-hold circuits and analog-to-digital converters, where charge injection can degrade performance.

The device also boasts fast switching speeds, with turn-on and turn-off times typically less than 150ns, ensuring quick response times in critical applications. Additionally, the MAX4601CWE has a high off-isolation of -80dB at 1MHz, which prevents crosstalk between channels when the switch is in the off state.

For added convenience, the MAX4601CWE is TTL/CMOS logic compatible, allowing it to interface easily with digital components. The device comes in a compact 16-pin SOIC package, making it suitable for space-constrained applications without sacrificing performance.

Whether you're designing data acquisition systems, communication equipment, or portable electronics, the MAX4601CWE provides a reliable and efficient solution for your analog switching needs. With its combination of low on-resistance, fast switching, and high isolation, it stands out as a high-quality component in Maxim Integrated's lineup of analog switches.

You May Also Be Interested in

Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess