EN
  • EN
  • DE

N74ALS244AD

Part No N74ALS244AD
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer NXP
Win Source Part Number 332487-N74ALS244AD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74ALS244AD CAD Model

Description

Product Overview: N74ALS244AD by NXP Semiconductors

The N74ALS244AD is a robust, high-performance integrated circuit designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This particular product is part of the ALS (Advanced Low-power Schottky) family, which is renowned for its balance between speed and power consumption, making it an ideal choice for a wide range of digital applications.

Key Features:

  • Octal Buffer/Line Driver: The N74ALS244AD features eight buffers/line drivers with 3-state outputs, providing the ability to drive lines or buffer memory address registers effectively.
  • High-Speed Operation: This device is designed for high-speed operation, with typical propagation delay times significantly lower than those of conventional LS TTL devices.
  • Low Power Consumption: It operates with advanced low-power Schottky technology, which minimizes power consumption without sacrificing performance, making it suitable for power-sensitive designs.
  • Bi-Directional Use: The 3-state outputs allow for bi-directional use of the bus-oriented data lines, increasing the flexibility and utility of the device in complex digital systems.
  • Wide Operating Temperature Range: The N74ALS244AD is designed to function over a broad temperature range, ensuring reliable performance in varying environmental conditions.

Applications:

The versatility of the N74ALS244AD makes it a prime choice for a multitude of applications, including:

  • Data buses in microprocessor/microcontroller systems
  • Memory buffer registers
  • Driving heavy loads or as a relay driver
  • Input/output port expansion
  • Industrial control systems

Quality and Reliability:

NXP Semiconductors is committed to delivering high-quality products. The N74ALS244AD is subjected to rigorous testing and quality control measures, ensuring that each device meets the stringent requirements expected by electronic designers and engineers. The product is packaged in a 20-pin DIP (Dual In-line Package), providing ease of integration into a wide variety of circuit boards and systems.

With its combination of speed, power efficiency, and design flexibility, the N74ALS244AD from NXP Semiconductors stands out as a superior choice for designers looking to enhance the performance and reliability of their digital systems.

You May Also Be Interested in

NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess