EN
  • EN
  • DE

LTC1277CSW#PBF

Part No LTC1277CSW#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 12BIT W/SHTDN 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 100k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V, -2.45 V to 5.25
Digital Supply Voltage 2.7 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Case / Package 24-SOIC
Win Source Part Number 125309-LTC1277CSW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1277CSW#PBF CAD Model

Description

Linear Technology LTC1277CSW#PBF Product Overview

The LTC1277CSW#PBF is a high-performance, easy-to-use 12-bit analog-to-digital converter (ADC) from Linear Technology, designed to offer excellent accuracy and speed for a wide range of applications. This ADC is ideal for situations where precise data conversion is crucial, such as in industrial instrumentation, medical equipment, and data acquisition systems.

Key Features

  • Resolution: The LTC1277CSW#PBF boasts a 12-bit resolution, providing a fine level of detail in the analog-to-digital conversion process.
  • Sample Rate: It offers a fast sample rate, enabling real-time data processing and reducing latency in critical applications.
  • Single 5V Supply: This device operates on a single 5V power supply, simplifying the power design of the system it's integrated into.
  • No Missing Codes: The ADC guarantees no missing codes over temperature, ensuring reliable performance under varying conditions.
  • Software Selectable Inputs: Users can choose between unipolar and bipolar inputs through software settings, providing flexibility for different signal types.
  • Power Dissipation: The LTC1277CSW#PBF is designed with power efficiency in mind, featuring low power dissipation to reduce the thermal footprint in systems.

Applications

The versatility of the LTC1277CSW#PBF makes it suitable for numerous applications, including:

  • Process Control Systems
  • Medical Imaging
  • Data Acquisition Systems
  • Industrial Automation
  • Instrumentation

Package and Quality

The LTC1277CSW#PBF comes in a 20-pin SW package, which is compact and ideal for space-constrained applications. The product adheres to Linear Technology's stringent quality standards, ensuring high reliability and performance consistency.

Conclusion

Overall, the LTC1277CSW#PBF from Linear Technology is a robust and reliable ADC solution that provides precise and quick analog-to-digital conversions. Its array of features and wide application range make it a valuable component for any system requiring accurate data acquisition.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $99.2688 $99.2688
2+ $96.1665 $192.3330
3+ $93.0641 $279.1923
4+ $89.9618 $359.8472
5+ $80.6560 $403.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess